location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Production Poly Textile B1 Light (180), 914mm x 50m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Production Poly Textile B1 Light (180), 914mm x 50m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045524
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536217
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2022 02:24:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Production Poly Textile B1 Light (180), 914mm x 50m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 50 m
  • - Roll width: 91.4 cm
  • - 180 g/m²
Long product name Epson Production Poly Textile B1 Light (180), 914mm x 50m :
The long product name of Epson Production Poly Textile B1 Light (180), 914mm x 50m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Production Poly Textile B1 Light (180), 914mm x 50m
More>>>
Epson Production Poly Textile B1 Light (180), 914mm x 50m:
The official description of Epson Production Poly Textile B1 Light (180), 914mm x 50m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This soft, fire-retardant (B1), matte, white woven polyester textile is suitable for indoor and outdoor signs and banners needing to be flexible but durable. Deep and rich colours can be achieved via pigment or dye water-based inks. The resulting printed banners are both weather and UV-resistant, and are suitable for backlit applications when printed with a high coverage of ink.

The heavy weight and durability of the Production Poly Textile B1 290 allows for longer-term use or more demanding applications.

- Flexible, durable and fire-retardant matte white polyester textile
- Supports both dye and pigment (recommended) water-based inks
- Achieves deep, rich colours for high impact
- Weatherproof: resistant to water and UV
- Quick drying and easy to handle
- Suits indoor and outdoor signs and banners, exhibition and show/window displays

Short summary description Epson Production Poly Textile B1 Light (180), 914mm x 50m:
This short summary of the Epson Production Poly Textile B1 Light (180), 914mm x 50m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Production Poly Textile B1 Light (180), 914mm x 50m, 50 m, 91.4 cm, 180 g/m², South Korea, 1 pc(s), 172 mm

Long summary description Epson Production Poly Textile B1 Light (180), 914mm x 50m:
This is an auto-generated long summary of Epson Production Poly Textile B1 Light (180), 914mm x 50m based on the first three specs of the first five spec groups.

Epson Production Poly Textile B1 Light (180), 914mm x 50m. Roll length: 50 m, Roll width: 91.4 cm, Print media weight: 180 g/m². Quantity per pack: 1 pc(s), Package width: 172 mm, Package depth: 973 mm. Products per pallet: 48 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Roll length
50 m
Roll width
91.4 cm
Print media weight
180 g/m²
Country of origin
South Korea
Packaging data
Quantity per pack
1 pc(s)
Package width
172 mm
Package depth
973 mm
Package height
172 mm
Package weight
8.74 kg
Logistics data
Products per pallet
48 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.63 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.63 m
Country Distributor
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)