location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RHINO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4200 Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1852997
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Built-in barcodes: Code 128 (A/B/C), Code 39
  • - 648 g
Long product name DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY :
The long product name of DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RHINO 4200 Kit - AZERTY, 19mm
More>>>
Short summary description DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY:
This short summary of the DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO RHINO 4200 Kit, AZERTY, Thermal transfer, AA, Black, Yellow

Long summary description DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY:
This is an auto-generated long summary of DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY based on the first three specs of the first five spec groups.

DYMO RHINO 4200 Kit. Keyboard layout: AZERTY. Print technology: Thermal transfer. Battery type: AA. Product colour: Black, Yellow

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:31:22
Uk has collected 2 expert reviews for DYMO RHINO 4200 Kit label printer Thermal transfer AZERTY and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
audioholics.com
Updated:
2013-02-14 04:31:21
Affordability and usability are, apparently, no longer mutually exclusive with respect to pro-quality label printers. Dymo Industrial has just introduced its newest Rhino 4200 labeling tool. This one s a compact, easy-to-use professional label printer...
0%
examiner.com
Updated:
2014-07-23 03:01:22
Ease of Use/Performance: 5/5 Convenience/Storage 5/5 Appearance/Design 5/5 How much I enjoy 4/5recommendation: 4/5The Dymo Rhino line of printers is the professional quality labeling printers from a leader in handheld printing that prints on nylon and pol...
80%
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)