location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO 6mm RHINO Non-adhesive tag label-making tape D1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6mm RHINO Non-adhesive tag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18111 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 10:46:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DYMO 6mm RHINO Non-adhesive tag label-making tape D1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: D1
  • - Tape size: 6 mm
  • - Quantity per pack: 1 pc(s)
Long product name DYMO 6mm RHINO Non-adhesive tag label-making tape D1 :
The long product name of DYMO 6mm RHINO Non-adhesive tag label-making tape D1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RHINO Non-adhesive tag
More>>>
Short summary description DYMO 6mm RHINO Non-adhesive tag label-making tape D1:
This short summary of the DYMO 6mm RHINO Non-adhesive tag label-making tape D1 data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO 6mm RHINO Non-adhesive tag, D1, Black on white, Belgium, 5.5 m, 1 pc(s), 32 mm

Long summary description DYMO 6mm RHINO Non-adhesive tag label-making tape D1:
This is an auto-generated long summary of DYMO 6mm RHINO Non-adhesive tag label-making tape D1 based on the first three specs of the first five spec groups.

DYMO 6mm RHINO Non-adhesive tag. Tape type: D1, Product colour: Black on white, Country of origin: Belgium. Tape length: 5.5 m, Quantity per pack: 1 pc(s), Package width: 32 mm. Master (outer) case width: 134 mm, Master (outer) case length: 472 mm, Shipping (inner) case width: 8.9 cm. Tape size: 6 mm. Quantity inner carton: 5 pc(s), Net weight inner carton: 0.875 kg, Gross weight inner carton: 1.247 kg