location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDMB6K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153920 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R :
The long product name of Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R
More>>>
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R:
The official description of Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SUPDMB6K UPS backplate with manual transfer switch serves as a replacement for the original backplate provided with SU6000RT4UHV and SU6000RT4UTF configurations. Can also be used to convert any UPS configuration using the SU6000RT4UHVPM power module to support hardwire input with L6-20R and L6-30R output receptacles. Manual bypass feature ensures maximum availability of connected equipment while UPS maintenance occurs. Can accept input voltages of 200-240 VAC. Hardwire input / 2 L6-30R and 2 L6-20R outlets.

Short summary description Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R:
This short summary of the Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R, Basic, Black, 4 AC outlet(s), NEMA L6-20R, NEMA L6-30R, NEMA L6-30P, 3 m

Long summary description Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R:
This is an auto-generated long summary of Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R based on the first three specs of the first five spec groups.

Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R. PDU types: Basic, Product colour: Black. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA L6-20R, NEMA L6-30R, Power plug: NEMA L6-30P. Cable length: 3 m, Certification: UL1778, CSA, CE. Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 437.1 mm, Depth: 81 mm, Dimensions (WxDxH): 437 x 81 x 84 mm

Design
PDU types *
Basic
Product colour
Black
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
Power plug
NEMA L6-30P
AC outlet types *
NEMA L6-20R, NEMA L6-30R
Features
Cable length
3 m
Certification
UL1778, CSA, CE
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
200-240 V
Weight & dimensions
Width
437.1 mm
Depth
81 mm
Dimensions (WxDxH)
437 x 81 x 84 mm
Weight & dimensions
Height
84.1 mm
Weight
3.73 kg
Packaging data
Package weight
4.4 kg
Package width
170.2 mm
Package depth
495.3 mm
Package height
261.6 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
170.2 mm
Master (outer) case length
495.3 mm
Master (outer) case height
261.6 mm
Master (outer) case gross weight
4.4 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output
(show image)
SUPDMB20KIEC SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output
(show image)
SUPDMB20KHW Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output
(show image)
SUPDMB20K8 Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output
(show image)
SUPDMB20K SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets
(show image)
SUPDMB6KIEC SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output
(show image)
SUPDMB6KHW SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDMB568HW SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R
(show image)
SUPDMB710 Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDM710HW SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
(show image)
SUPDMB710IEC SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)