location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R19G2
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:42:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector Black, Grey
  • - DLP 5000 ANSI lumens
  • - Lamp 1500 h
  • - 1080p (1920x1080) 2500:1
  • - Screen size compatibility: 530.9 - 7442.2 mm (20.9 - 293") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 525 W
Long product name DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey :
The long product name of DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7700 FullHD, DLP, 5000lum, 1920x1080, 16:9, 2500:1, NTSC/PAL/SECAM, 7kg
More>>>
DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey:
The official description of DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver powerful presentations in full HD with 7700FullHD Projector from Dell. In addition ultra high brightness of 5000 ANSI Lumens (Max.) is ideal for effective lights-on presentations in a high ambient light environment. Experience the ultimate cinematic viewing with an excellent Full HD 1920 x 1080 resolution with 16:9 aspect ratio. Experience stunning color, razor-sharp text and dazzling videos with 20,000:1 contrast ratio. Moreover, coupled with DLP and BrilliantColor technologies, this multimedia projector makes it capable of projecting images with high color fidelity and consistency. It is equipped with dual VGA-In ports which offer additional connectivity options that enable smooth and easy switching between presentation hosts, thus offering great flexibility and effective information sharing. The extended connectivity options such as S-Video, Composite video, Component video allow for video projections from your external devices such as digital camera, set-top box, or DVD player.

The 7700FullHD projector is incorporated with a closed captioning feature that allows a person with hearing disabilities to have access to AV programming by displaying the audio portion of a program as text on the screen. Also, enjoy ultra flexibility by swiftly connecting to the Dell 7700FullHD projector wirelessly using a USB flash drive that has been configured with an Application Token Wizard for live presentations instantly without having to install the projector’s wireless software application. With these and many more impressive features, this Projector delivers powerful presentations with great performance and flexibility. Dell branded projectors undergo exhaustive testing for performance, reliability, durability and compatibility with Dell systems.

Short summary description DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey:
This short summary of the DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 7700, 5000 ANSI lumens, DLP, 1080p (1920x1080), 2500:1, 530.9 - 7442.2 mm (20.9 - 293"), 1 - 12 m

Long summary description DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey:
This is an auto-generated long summary of DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey based on the first three specs of the first five spec groups.

DELL 7700. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 2000 h. Focus: Manual, Aperture range (F-F): 2.6 - 2.9, Zoom type: Manual. Analog signal format system: NTSC 3.58, NTSC 4.43, NTSC M, PAL 60, PAL BG, PAL H, PAL I, PAL M, PAL N, SECAM B/G, SECAM D/K,..., Supported graphics resolutions: 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), Supported video modes: 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
530.9 - 7442.2 mm (20.9 - 293")
Projection distance
1 - 12 m
Contrast ratio (dynamic)
10000:1
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
2500:1
Number of colours
1.073 billion colours
Uniformity
85%
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Service life of light source (economic mode)
2000 h
Lamp power
400 W
Lens system
Focus *
Manual
Aperture range (F-F)
2.6 - 2.9
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC 3.58, NTSC 4.43, NTSC M, PAL 60, PAL BG, PAL H, PAL I, PAL M, PAL N, SECAM B/G, SECAM D/K, SECAM K1, SECAM L
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1280 x 800 (WXGA), 1920 x 1080 (HD 1080)
Supported video modes
1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
4
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
36 dB
HDCP
Yes
Noise level *
39 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
Black, Grey
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
525 W
Power consumption (standby) *
0.5 W
AC input voltage
120 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
432 mm
Depth
290 mm
Height
135 mm
Weight *
7.3 kg
Packaging content
Remote control included *
Yes
Cables included
USB, VGA
Other features
Aspect ratio
16:9
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:11:02
Uk has collected 2 expert reviews for DELL 7700 data projector Large venue projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
projectorcentral.com
Updated:
2013-05-01 03:10:59
If you don't expect to show much video, and you don't mind the short lamp life, there's a lot here to like. Not only does the Dell 7700FullHD deliver a bright, high resolution, high quality data image, it offers lens shift, PIP and side-by-side modes...
77%
toptenreviews.com
Updated:
2015-03-21 05:06:09
The Dell 7700FullHD is a high-definition DLP monitor that is bright enough for lights-on business presentations. It is 5.4 inches tall and weighs 16 pounds. The Dell 7700FullHD comes in a sleek black dustproof case. It is quite heavy and not for road warr...
0%
Brand Image Product code Product Stock Price from
DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD