location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-7500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce DS-7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B205331
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946499208
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-7500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 1016 mm
  • - USB port
  • - Power supply type: AC 44.5 W
Warranty: 1 Year
Long product name Epson WorkForce DS-7500 :
The long product name of Epson WorkForce DS-7500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 1200 x 1200 dpi, ReadyScan LED, 40 ppm, 50 - 128 gsm, USB 2.0, 44.5 W, 9800 g, White
More>>>
Epson WorkForce DS-7500:
The official description of Epson WorkForce DS-7500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HIGH- SPEED A4 DOCUMENT SCANNER
Improve document workflow processes with this reliable A4 departmental scanner.

Engineered to integrate seamlessly into document management systems, this reliable document scanner ensures heavy-duty scanning jobs are performed quickly & effortlessly.

The Epson WorkForce DS-7500 can handle large batches of documents in a single go, quickly and efficiently. With a scanning speed up to 40ppm/80ipm, this departmental scanner ensures fast and trouble-free scanning due to a 100-page ADF, one-pass duplex scanning, and Double Feed Detection.

Epson Document Capture Pro makes it easy to integrate high-speed scanning into your document management system, speeding up workflow and enabling users to capture, convert and distribute scanned information in virtually any document repository or document management system.

The scanner and its features can be shared between multiple users using the optional Network Interface Panel. Combined with Document Capture Pro, the Network Interface Panel allows users to benefit from Push Scan features and customise ‘scan to’ job functions, such as ‘scan to email’ or ‘scan to Microsoft SharePoint®’, among others. You can also benefit from its optional Push Scan features to increase productivity. These features enable complicated tasks to be carried out effortlessly, increasing users' acceptance and eliminating training requirements.

Epson ReadyScan LED technology eradicates warm-up time, guarantees an absence of mercury, and lowers power consumption. These elements, combined with an ENERGY STAR qualification, create an environment friendly device for your office workspace.

- High-speed scanner: Up to 40ppm/80ipm.
- High capacity ADF: 100-page ADF.
- Hassle-free: Double Feed Detection.
- Network capable: Optional Network Interface Panel.
- Eco-friendly: ENERGY STAR-qualified.

Short summary description Epson WorkForce DS-7500:
This short summary of the Epson WorkForce DS-7500 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-7500, 216 x 1016 mm, 1200 x 1200 DPI, 48 bit, 24 bit, Flatbed & ADF scanner, White

Long summary description Epson WorkForce DS-7500:
This is an auto-generated long summary of Epson WorkForce DS-7500 based on the first three specs of the first five spec groups.

Epson WorkForce DS-7500. Maximum scan size: 216 x 1016 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: White. Daily duty cycle (max): 4000 pages, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 1016 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
White
Built-in display *
No
Performance
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
4000 pages
Scan to
E-mail, FTP
Scan drivers
ISIS, TWAIN
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
44.5 W
Power consumption (standby)
1.6 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
320 mm
Package depth
590 mm
Package height
495 mm
Packaging data
Package weight
12.46 g
System requirements
Compatible operating systems
Mac OS 10.4.11+ Presentation Server 4.5 Terminal Service Windows 7 (32/64-bit) Windows 8 Windows Server 2003 (32/64-bit) Windows Server 2008 (32/64-bit) Windows Server 2008 R2 Windows Vista (32/64-bit) Windows XP (32/64-bit) Windows server 2003 R2 XenApp 5.0 XenApp 6.0
Windows operating systems supported
Yes
Mac operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
495 mm
Depth
360 mm
Height
217 mm
Weight
9.8 kg
Other features
Simplex scan speed (colour)
40 ppm
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.05 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.05 m
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 02:35:29
Uk has collected 1 expert review for Epson WorkForce DS-7500 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2020-06-11 04:50:27
Basically a faster, more expensive version of the Epson WorkForce DS-6500($849.00 at Amazon), the Epson WorkForce DS-7500 delivers all the same strong points. In particular, it offers both a 100-sheet automatic document feeder (ADF) for heavy-duty scannin...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)