location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Roller Assembly Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roller Assembly Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B813481
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343888838 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:13:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Roller Assembly Kit :
The long product name of Epson Roller Assembly Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roller Assembly Kit
More>>>
Short summary description Epson Roller Assembly Kit:
This short summary of the Epson Roller Assembly Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Roller Assembly Kit, 1 pc(s)

Long summary description Epson Roller Assembly Kit:
This is an auto-generated long summary of Epson Roller Assembly Kit based on the first three specs of the first five spec groups.

Epson Roller Assembly Kit. Compatibility: - Epson WorkForce DS-6500 Color Document Scanner - Epson WorkForce DS-7500 Color Document Scanner. Quantity per pack: 1 pc(s)

Features
Compatibility *
- Epson WorkForce DS-6500 Color Document Scanner - Epson WorkForce DS-7500 Color Document Scanner
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
41 mm
Package depth
178 mm
Package height
117 mm
Package weight
0.128 g
Logistics data
Products per pallet
204 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.7 m
Products per pallet layer
12 pc(s)
Products per pallet layer (UK)
15 pc(s)
Products per pallet (UK)
255 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.7 m
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)