location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UU395FR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 30.7 cm (12.1")
  • - Intel® Core™2 Duo 1.6 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 6.9 h
  • - Windows Vista Business
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black :
The long product name of Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X61 Tablet, Intel Core 2 Duo L7500(1.6GHz), 1GB RAM, 80GB 5400rpm HD, 12.1in 1400x1050 LCD, Intel X3100, Intel 802.11agn(n-disabled), Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, 8c Li-Ion, WinVista Business 32
More>>>
Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black:
The official description of Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X61 Tablet puts a new style on tablet computing with features that make the transition from pen and paper intuitive and user-friendly. With SuperView, a direct bonding technology in SXGA+ resolution screens, users experience lower reflectivity than similar panel technologies for excellent readability outdoors, even in direct sunlight. The technology helps prevent scratching, making the Tablet PC extremely durable under harsh conditions. Also, with the Microsoft® Windows® Vista™ operating system, users can train their notebook to recognize their own unique handwriting. Individuals can also navigate and edit shortcuts more smoothly using pen flick gestures and easily see when a pen or fingertip acts as a cursor.

Short summary description Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black:
This short summary of the Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X61, 30.7 cm (12.1"), 80 GB, 1 GB, 1.6 GHz, Windows Vista Business, Black

Long summary description Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black:
This is an auto-generated long summary of Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X61. Display diagonal: 30.7 cm (12.1"). Internal storage capacity: 80 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 1.8 kg. Operating system installed: Windows Vista Business. Product colour: Black

Display
Display diagonal *
30.7 cm (12.1")
Processor
Processor family *
Intel® Core™2 Duo
Processor frequency *
1.6 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
80 GB
Compatible memory cards
SD
Graphics
Graphics card
GMA X3100
Audio
Built-in microphone
Yes
Number of built-in speakers
1
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Software
Operating system version
Business
Operating system installed *
Windows Vista Business
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery life (max)
6.9 h
Weight & dimensions
Width
274 mm
Depth
267 mm
Height
33 mm
Weight
1.8 kg
Other features
Modem speed
56 Kbit/s
Dimensions (WxDxH)
274 x 267 x 33 mm
Networking features
Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Memory slots
2x SO-DIMM
Modem type
V.90
HDD interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:37
Uk has collected 1 expert review for Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%