location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60 Series Extended Life Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60 Series Extended Life Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7005 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 10:35:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo ThinkPad X60 Series Extended Life Battery :
The long product name of Lenovo ThinkPad X60 Series Extended Life Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X60 Series Extended Life Battery
More>>>
Lenovo ThinkPad X60 Series Extended Life Battery:
The official description of Lenovo ThinkPad X60 Series Extended Life Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The unique ThinkPad X60 Series Extended Life Battery provides up to 2.6 hours battery life. Fitting to the underside of ThinkPad X60 Series notebooks via the ThinkPad X6 UltraBase connector, it keeps you unplugged longer and provides an integrated look and fit when you're on the move. All-day computing up to 10.5 hours is possible when combined with the ThinkPad X60 Series 8 Cell High Capacity Battery (40Y7003) on select systems. Note that the Extended Life Battery cannot be used in or with the ThinkPad X6 UltraBase. Battery life (and recharge times) depends on many factors including screen brightness, applications, features, power management, battery condition and other user preferences.

Features & Benefits:

• All-day (up to 10.5 hours) computing on select X60 and X60s notebooks when combined with the ThinkPad X60 Series 8 Cell High Capacity Battery
• Provides up to 2.6 hours battery life
• Can be used in combination with a ThinkPad X60 Series 8 cell or 4 cell system battery for extended computing time
• Attaches to the underside of ThinkPad X60 Series notebooks via the ThinkPad X6 UltraBase connector for an integrated fit
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad X60 Series Extended Life Battery:
This short summary of the Lenovo ThinkPad X60 Series Extended Life Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60 Series Extended Life Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad X60 Series Extended Life Battery:
This is an auto-generated long summary of Lenovo ThinkPad X60 Series Extended Life Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60 Series Extended Life Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1950 mAh
Battery voltage
14.4 V
Battery
Number of battery cells
4
Weight & dimensions
Weight
370 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Country Distributor
United Kingdom 1 distributor(s)