location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duplex Unit for C1100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit for C1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802191
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343851122 show
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Duplex Unit for C1100 :
The long product name of Epson Duplex Unit for C1100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Unit for C1100
More>>>
Short summary description Epson Duplex Unit for C1100:
This short summary of the Epson Duplex Unit for C1100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duplex Unit for C1100, - Epson C1100, China, 530 mm, 580 mm, 335 mm, 6.08 kg

Long summary description Epson Duplex Unit for C1100:
This is an auto-generated long summary of Epson Duplex Unit for C1100 based on the first three specs of the first five spec groups.

Epson Duplex Unit for C1100. Compatibility: - Epson C1100, Country of origin: China. Package width: 530 mm, Package depth: 580 mm, Package height: 335 mm. Products per pallet: 12 pc(s)

Features
Compatibility
- Epson C1100
Country of origin
China
Weight & dimensions
Package width
530 mm
Package depth
580 mm
Weight & dimensions
Package height
335 mm
Package weight
6.08 kg
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
12 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)