location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare DLT-VS80es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16408
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Beige
  • - Ultra SCSI-2 LVD
  • - Data storage type: DLT 2:1 5.25"
  • - Native capacity: 40 GB Compressed capacity: 80 GB
  • - Mean time between failures (MTBF): 200000 h
  • - 25 W
Warranty: 3 years express exchange warranty
Long product name Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB :
The long product name of Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare DLT-VS80es External 40-80GB, Beige
More>>>
Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB:
The official description of Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Up to 80 GB capacity with hardware data compression on a single cartridge.
- Up to 6 MB/sec. data transfer rate.
- 80 GB backup in less than 4 hours.
- Compact 5,25 inch half height form factor.
- Read compatible with DLT1 and DLT4000.
- Uses standard DLTtape IV media.
- Internal and external solution.
- TapeAlertTM monitors drive and cartridge to warn in case of problems.
- 200.000 hrs MTBF at a 100% duty cycle.
- Support of nearly all operating Systems and platforms.

Short summary description Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB:
This short summary of the Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT -VS80es, Storage drive, Tape Cartridge, Ultra SCSI-2 LVD, 2:1, DLT, 5.25"

Long summary description Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB:
This is an auto-generated long summary of Freecom TapeWare DLT -VS80es Storage drive Tape Cartridge 40 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DLT -VS80es. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra SCSI-2 LVD. Native capacity: 40 GB, Compressed capacity: 80 GB. Burst transfer rate: 20 MB/s, Supported data transfer rates: 3 - 6 MB/s. Power requirements: 5V; 1.6A, Power consumption (typical): 25 W. Weight: 3.5 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra SCSI-2 LVD
Internal *
No
Data storage type
DLT
Compression ratio *
2:1
Form factor
5.25"
Logical recording format
DLT
Product colour
Beige
Mean time between failures (MTBF)
200000 h
Bundled software
TapeWare XE
Compatible operating systems
Windows NT Red Hat Linux Novell NetWare 4.2/5.0 HP-UX 10.20, 11i Solaris 8
Storage
Native capacity *
40 GB
Compressed capacity *
80 GB
Data transmission
Burst transfer rate
20 MB/s
Supported data transfer rates
3 - 6 MB/s
Power
Power requirements
5V; 1.6A
Power consumption (typical)
25 W
Weight & dimensions
Weight
3.5 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Other features
Dimensions (WxDxH)
310 x 115 x 197 mm
Brand Image Product code Product Stock Price from
Freecom TapeWare DLT -V4i SCSI Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4i SCSI Storage drive Tape Cartridge 160 GB
(show image)
26354 TapeWare DLT-V4i SCSI 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB
(show image)
26356 TapeWare DLT-V4es SCSI 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -V4i SATA Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4i SATA Storage drive Tape Cartridge 160 GB
(show image)
26355 TapeWare DLT-V4i SATA 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -VS80i, Black Storage drive Tape Cartridge 40 GB Freecom TapeWare DLT -VS80i, Black Storage drive Tape Cartridge 40 GB
(show image)
23048 TapeWare DLT-VS80i, Black 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -VS160es Storage drive Tape Cartridge 80 GB Freecom TapeWare DLT -VS160es Storage drive Tape Cartridge 80 GB
(show image)
20385 TapeWare DLT-VS160es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -VS160i Storage drive Tape Cartridge 80 GB Freecom TapeWare DLT -VS160i Storage drive Tape Cartridge 80 GB
(show image)
20384 TapeWare DLT-VS160i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -VS80i, Beige Storage drive Tape Cartridge 40 GB Freecom TapeWare DLT -VS80i, Beige Storage drive Tape Cartridge 40 GB
(show image)
16407 TapeWare DLT-VS80i, Beige 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)