location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO9000
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 1600 ANSI lumens
  • - LED 20000 h
  • - 1080p (1920x1080)
  • - Screen size compatibility: 965.2 - 3810 mm (38 - 150") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 4 W
  • - AC 186 W
Warranty: 3 Year
Long product name Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black :
The long product name of Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro9000, Full HD1080p Laser LED, 1920 x 1080 MP, Lens 1.2x, 1600 lum, 28dB, 2x 2W, 4.3 kg
More>>>
Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black:
The official description of Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic® Pro9000 is a full HD 1080p Laser LED hybrid projector ideal for home theater. The projector is equipped with Texas Instruments® DarkChip3™ technology to deliver excellent colors, while 1080p resolution with 1,600 ANSI lumens and 100,000:1 ultra-high contrast produce astonishing, razor-sharp image quality that home theater enthusiast ever wanted.

Built with the advanced hybrid light engine, the Pro9000 is a lamp-free projector that can operate over 20,000 hours of light life with filter-less design for virtually zero maintenance. The projector comes standard with dual HDMI®, audio out and RS-232 control capability. The Pro9000 full HD 1080p home theater Laser LED hybrid projector brings stunning, movie-like visual experience to your home.

Advanced laser LED hybrid technology for exceptional color performance

With state-of-the-art laser LED hybrid technology, the Pro9000 generates RGB primary colors directly from the light engine without the need of a color wheel. That means rainbow effect and ghost images are greatly minimized while enhancing color accuracy to reach 85% NTSC color gamut – 50% more color spectrum than conventional mercury lamp projectors.

Lamp-free, mercury-free design

Powered by the latest laser LED hybrid light engine technology, the ViewSonic Pro9000 uses a combination of laser and LEDs to deliver a true lamp-free, mercury-free projection that is capable of operating 4X longer light life than a conventional mercury lamp projector. With over 20,000 hours of operation, the Pro9000 is designed to achieve optimized energy efficiency, brightness sustainability and reliable performance.

Stunning picture quality with Full HD 1080p

ViewSonic Pro9000 sporting full HD 1920x1080 (1080p) native resolution with DarkChip3 technology by Texas Instruments offers the sharpest and clearest picture available. It delivers exceptional details and astonishing clarity for the best visual experience. With TI DarkChip3 technology, the Pro9000 is the perfect home theater projector for watching all types of high definition formats.

100,000:1 ultra high contrast ratio for razor-sharp images

Powered by TI DarkChip3 technology, the ViewSonic Pro9000 is packed with 1,600 ANSI lumens and 100,000:1 ultra-high contrast ratio to enhance finer detail of gray, which is the key for delivering excellent clarity and details especially in dark-scene movies. That makes the Pro9000 the perfect choice for home theater and entertainment center environments.

DLP Technology

Advanced DLP (Digital Light Processing) technology allows you to experience crystal clear, razor-sharp and lifelike images with the same DLP technology that Hollywood relies on. For fast action, the response time is 1,000 times faster than similar LCD based projectors. And with no air filters to clean or change, the latest generation of DLP based projectors from ViewSonic offer one of the lowest TCO (total cost of ownership) in the industry.

Dual HDMI for true digital video clarity

Equipped with dual HDMI inputs, the Pro9000 delivers the highest picture and sound quality available in the market without losing any degradation. It's perfect for connecting to any HDMI-enabled 1080p devices from media players, game consoles, laptops, computers to Blu-ray DVD players.

Consistent brightness for consistent performance

The Pro9000, equipped with advanced laser LED hybrid technology, has light life over 20,000 hours – 4X longer than a conventional mercury lamp projector. Unlike mercury lamp projectors which brightness will reduce to half its original level after 2,000 hours of usage, the Pro9000 has superior brightness sustainability for extended period. That means the Pro9000 provides reliable, consistent performance that maintains its original brightness for a long period of time. After playing hundreds of movies, the Pro9000 home theater projector will still be as bright and shine as if it was the first time.

Instant on/off for greener, smarter energy efficiency

With lamp-free hybrid light technology, the Pro9000 takes a couple seconds to reach its full brightness level. Furthermore, the projector can instantly shut off to eliminate the time and power for cool down – an advanced improvement for greener, smarter energy efficiency.

ECO mode saves money, energy and green the planet

With only a slight 20% decrease in brightness, the ECO-mode function can extend the life of your lamp by almost 50% and up to 5,000 hours in some cases. Other benefits of ECO-mode operation include reduced power consumption, as well as less heat and audible noise output. It´s good for the environment and great for your budget. The ECO-mode function will definitely help lower your total cost of ownership (TCO).

Peace of mind with one of the best warranties in the business

Backed by our 25 year reputation for quality and reliability, ViewSonic offers one of the industry´s best overall projector warranty with 3-year limited parts, 1-year lamp and first year free Express Exchange service. Don´t be fooled by seemingly longer warranties out there in the market that exclude the more vulnerable systems and moving parts.

Short summary description Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black:
This short summary of the Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic Pro9000, 1600 ANSI lumens, DLP, 1080p (1920x1080), 965.2 - 3810 mm (38 - 150"), 1.5 - 5 m, 100000:1

Long summary description Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black:
This is an auto-generated long summary of Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black based on the first three specs of the first five spec groups.

Viewsonic Pro9000. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 20000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.8:1. Analog signal format system: NTSC, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p, 480i, 480p, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:30:26
Uk has collected 19 expert reviews for Viewsonic Pro9000 data projector Standard throw projector 1600 ANSI lumens DLP 1080p (1920x1080) Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itproportal.com
Updated:
2013-07-01 03:30:26
Retailing at just over £1,500 and aimed at moderately serious videophiles, the full 1080p HD ViewSonic Pro9000 lacks some of the features you might expect to see in this sort of price range – including, for example, frame interpolation – but it offers a h...
Good Native 1080p resolution, LED and laser hybrid light source, Impressive image quality, Little or no rainbow effect...
Bad No 3D support, No lens shift and minimal zoom...
Bottom line I'd like this projector a lot more if it included features like lens shift and a greater level of zoom. However, it delivers a suitably high quality image, little to no rainbow effect, and a hybrid light source that promises a low total cost of ownership...
80%
Digitaltrends.com
Updated:
2015-03-12 04:25:34
Though the price of high-quality home theater projectors has come down quite a bit in recent years, there’s one daunting aspect of projector ownership that keeps would-be owners on the fence: lamp replacement. Read more...
Bottom line We think ViewSonic has a winner of a projector on its hands with the PRO9000. Its cool and quiet operation, relatively compact size and light weight, excellent color reproduction, stellar remote, and admirable brightness levels are trumped only by its 20...
0%
digitalversus.com
Updated:
2016-02-12 11:37:05
The ViewSonic Pro9000 is a hybird "lamp-free" Full HD LED laser hybrid projector. This technology promises all the advantages of standard DLP but without any of the drawbacks—in other words,... ViewSonic has presented a new high-end flagship video projec...
Good Good contrast, deep black, Backlit remote with plenty of shortcuts, Low power use: 98 W, Quiet: 33 dB...
Bad Colour fidelity could be better: average Delta E = 7, No motioncompensation or interpolation system...
Bottom line This new type of hybrid laser technology is certainly promising. The ViewSonic Pro9000 offers decent picture quality (high contrast, good sharpness), with low power use and noise levels. It's just a shame that ViewSonic didn't pay more attention to colour...
60%
expertreviews.co.uk
Updated:
2016-02-12 11:37:05
Home cinema projectors usually come in two varieties – DLP and LCD. Viewsonic’s latest is neither – the Pro9000 uses a hybrid LED system that eliminates the need for a traditional lamp, which could make it the ideal compact projector for a small living...
Bottom line Hybrid laser technology removes the lamp and makes the Pro9000 a very appealing home cinema projector...
80%
theregister.co.uk
Updated:
2016-02-12 11:37:19
Following the extinction of gloriously bulky CRT video projectors, big screen aficionados have had a clear choice between LCD and DLP. Both technologies are capable of great results, yet have distinct weaknesses: single chip DLP projectors often suffer...
Bottom line As a technology development, Laser Hybrid LED has a lot going for it. It’s only marginally more expensive than similarly specified LCD and DLP models, and its colour performance is striking. However on the Pro9000 it’s not quite bright enough to funct...
85%
trustedreviews.com
Updated:
2016-02-12 11:37:26
We're not sure if it's just our age, but for some reason whenever we hear the word ‘laser' we feel a rush of childish excitement. Maybe it's those games of LaserQuest with our school mates, or maybe it's the those amazing laser effects at the posh firewo...
Good Excellent colour resolution, No DLP rainbow effect, Unusually good motion handling...
Bad Average black level response, Some speckling noise, Absence of subtle details in very bright picture areas...
Bottom line Given the extreme contrast demands placed on projectors by many of our favourite Blu-rays, the ViewSonic Pro9000's difficulties handling dark scenes represent a major hurdle to us taking the company's bold new projector technology to our hearts just yet.T...
70%
projectorreviews.com
Updated:
2013-07-01 03:30:26
October 2012 - Art Feierman A few months ago, one of our other reviewers (Mike) looked at a "business version" of the Pro9000 projector. That model, the Pro8300, looks the same, but performs very differently. Thiss Pro9000 is geared for better c...
Bottom line We were able to get a good look at the Pro9000 and its feature set, but we are awaiting a full production projector.  This engineering sample (pre-production) had a number of issues, some that Viewsonic has said have already been fixed in newer versions o...
0%
soundandvision.com
Updated:
2013-12-30 05:42:03
Nearly all front projectors currently on the market use UHP (Ultra-High Pressure) lamps to generate light. This light gets manipulated by either LCD, LCOS, or as in the case with the Pro9000, DLP. UHP lamps offer incredible amounts of output, but a lot ge...
Bottom line Judged solely as a projector, the Pro9000 is vastly outperformed by Sony, Epson, and JVC, all of which are basically the same price as the ViewSonic. Even if you figure in not having to pay for lamps over the lifetime of the projector, it is still not a...
0%
tech2.com
Updated:
2014-01-01 09:20:27
In the home-projector segment, there really haven't been many projectors over the past two years that have reached our door step without the 3D logo on them. It's primarily because they have a hard time in the current 3D hungry market. That, however, does...
70%
pcmag.com
Updated:
2016-02-12 11:37:05
Priced for moderately serious videophiles, the full 1080p HD ViewSonic Pro9000 $1,879.99 at Amazonis available both by itself and from the sort of dealers who will install and calibrate the projector for you, help match it to an appropriate screen and scr...
Good Native 1080p resolution. LED and laser hybrid light source. Little or no rainbow effect despite being DLP based.
Bad No 3D support. No lens shift. Minimal zoom. No frame interpolation to smooth out the judder inherent in film...
Bottom line The ViewSonic Pro9000 home theater projector offers enough to justify its price, but lacks features you might expect, including 3D support, frame interpolation, and conveniences like lens shift...
80%
projectorcentral.com
Updated:
2016-02-12 11:37:12
For LED/laser projectors to be attractive, they need to be price-competitive. The Viewsonic Pro9000 is a groundbreaking product, but it is also the first generation of a relatively new technology. In the future, you can bet on most projectors using sol...
57%
Country Distributor
United Kingdom 1 distributor(s)