location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042-001-04-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174246 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:47:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Gang White Faceplate, 4 Keystone Cutouts
  • - Port or station identification windows accept a printed or hand-written label
  • - Snap-in, color-coded port identification icons
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA :
The long product name of Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA
More>>>
Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA:
The official description of Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N042-001-04-WH 4-Port Keystone Face Plate is for use with N238-Series Cat6/Cat5e Keystone Jacks. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA:
This short summary of the Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA, White, Conventional, Any brand, Keystone module, TAA, 69.8 mm

Long summary description Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA:
This is an auto-generated long summary of Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA based on the first three specs of the first five spec groups.

Tripp Lite N042-001-04-WH 4-Port Keystone Faceplate, Single Gang, ID Labels, White, TAA. Product colour: White, Product design: Conventional, Brand compatibility: Any brand. Width: 69.8 mm, Height: 114.3 mm, Weight: 20 g. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 200.7 mm, Master (outer) case length: 12.7 mm

Features
Product colour *
White
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
4
Certification
TAA
Weight & dimensions
Width
69.8 mm
Height
114.3 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
228.6 mm
Package weight
30 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332174243
Country of origin
Taiwan
Master (outer) case width
200.7 mm
Master (outer) case length
12.7 mm
Master (outer) case height
279.4 mm
Master (outer) case gross weight
330 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)