Tripp Lite logo

Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White

Data-sheet quality:
created/standardized by Icecat
Product views:
42615
Info modified on:
10 Aug 2024, 11:50:06
Bullet Points Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White:
  • - Ideal for completing a data (Ethernet) in-wall wiring installation
  • - Helps prevent accidental cable damage and hides unattractive wiring
  • - High-impact plastic construction designed to blend in with your home/office décor
Warranty:
Lifetime limited
Long product name Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White:

1-Port UK-Style Gang Frame for 6C-Type Insert Module, White

Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White:

U.K. Gang Frame Connects Your In-Wall Data Cable Line
This gang frame for 6C-type insert modules is ideal for terminating your data communications wiring application, including Gigabit Ethernet. The UK-style N042U-WF1-6C also protects electrical and network cables to help prevent accidental damage to your application.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white plastic gang frame measures 86 x 86 millimeters (outer frame) and accepts one 38.5 x 50 millimeter 6C-type insert module. It blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White:

Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White, White, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Keystone module, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White:

Tripp Lite N042U-WF1-6C 1-Port UK-Style Gang Frame for 6C-Type Insert Module, White. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 199.9 mm, Master (outer) case length: 25.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.