Warranty:
One year Limited
Long product name HP C7797A tray/feeder
:
HP Designjet Manual Roll Feed
The long product name of HP C7797A tray/feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP Designjet Manual Roll Feed
More>>>
HP C7797A tray/feeder:
The official description of HP C7797A tray/feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Print seamlessly with roll feeder options available from HP. These options allows you to print up to 24 inches in width and 50 feet in length. You can switch between media options without user intervention.
Short summary description HP C7797A tray/feeder:
This short summary of the HP C7797A tray/feeder data-sheet is auto-generated and uses the product title and the first six key specs.
HP C7797A, HP Designjet 110plus Printer series HP Designjet 111 Printer series HP Designjet 130 Printer series
Long summary description HP C7797A tray/feeder:
This is an auto-generated long summary of HP C7797A tray/feeder based on the first three specs of the first five spec groups.
HP C7797A. Compatibility: HP Designjet 110plus Printer series HP Designjet 111 Printer series HP Designjet 130 Printer series