StarTech.com logo

StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
382888
Info modified on:
06 Sept 2024, 14:31:07
Bullet Points StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black:
  • - UNIVERSAL 19'' FIT: This 2U vented server rack mount shelf is designed to fit virtually any 19in server rack and can accommodate an internal depth of 16in (41cm) for your data, IT, networking, or other non-rack mount equipment
  • - MAXIMIZE VENTILIATION: The vented shelf plate on the cantilever rack shelf ensures consistent airflow to effectively dissipate heat on servers; it also works great to keep your computer and AV equipment cool in your home, studio, or office space
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with SPCC commercial cold-rolled steel, the sturdy front mounted cabinet shelf ensures long term durability and supports a total weight of 50lbs/23kg making it the perfect rack shelf solution for any environment
  • - VERSATILE FUNCTIONALITY: At 16in deep, this fixed rack mount shelf is designed to work with any 19in cabinet or equipment rack. It provides additional storage space for mission critical hardware, and can even store your tools or audio / video accessories
  • - INDUSTRY-LEADING SUPPORT: Backed for life by StarTech.com and free lifetime technical support on this TAA compliant 2U vented server rack mount shelf, and has been the choice of IT professionals and businesses for over 30 years
Warranty:
Lifetime
Long product name StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black:

StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf (CABSHELFV)

StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black:

Add a sturdy, vented shelf into almost any server rack or cabinet

The CABSHELFV 2U 16in Depth Universal Vented Rack Mount Shelf lets you add a compact, 2U shelf to virtually any standard 19-inch server rack or cabinet with front mount options. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Our vented rack shelves improve air flow and help to lower temperatures in the rack. Constructed using SPCC commercial grade cold-rolled steel, this durable fixed rack shelf can hold up to 22kg (50lbs) of equipment - a perfect solution for storing small, non-rackmount equipment, tools, peripherals or accessories in your rack to keep them readily accessible.

Backed by a StarTech.com Lifetime warranty.

The StarTech.com Advantage

Short summary description StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black:

StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black, Shelf, Black, Steel, 22.6 kg, 2U, CE, TAA, REACH

Long summary description StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black:

StarTech.com 2U Server Rack Shelf - Universal Vented Rack Mount Cantilever Tray for 19" Network Equipment Rack & Cabinet - Heavy Duty Steel - Weight Capacity 50lb/23kg - 16" Deep Shelf, Black. Type: Shelf, Product colour: Black, Housing material: Steel. Width: 406 mm, Depth: 483 mm, Height: 88 mm. Package width: 420 mm, Package depth: 560 mm, Package height: 100 mm. Master (outer) case width: 428 mm, Master (outer) case length: 566 mm, Master (outer) case height: 108 mm

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.