location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ022B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112949174 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 May 2014
Product end of life date
Bullet Points HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 512 MB
  • - 7.98 kg
Warranty: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi :
The long product name of HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 120 e-All-in-One Printer, Inkjet, 7ppm, A4, 512MB, 4.33" CGD
More>>>
HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:
The official description of HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish low-profile design, HP ePrint, AirPrint™, HP wireless direct printing, front USB optimised for iPhone® charging, memory card slots, HP Auto Wireless Connect, automatic two-sided printing, scan-to-email, see-through scan preview lid, high resolution 10.9 cm touchscreen with gesturing, auto-extending input/output paper trays, 4 ink printing, optional XL cartridges, whisper-quiet operation, PVC-free, ENERGY STAR® qualified
Put premium printing in any room with this cutting-edge e-all-in-one. Print lab-quality photos and documents from virtually anywhere or use the gesture-enabled touchscreen to scan to email or make quick copies – it even charges your iPhone®.[1],[3]

Short summary description HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:
This short summary of the HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 100 120, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 100 120. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Experience home printing innovation that’s been designed to fit your lifestyle.

Sleek innovative styling means this space-saving e-all-in-one looks great in any room of the house.
Keep things looking neat – paper input and output trays automatically extend then retract when they’re not needed.
Experience whisper-quiet operation and carry on with everyday life while your printer gets on with the job.
Charge your iPhone® directly from the optimised, easy-access front USB port – or use it to print direct from a flash drive.

Bring real versatility, outstanding photo printing and more into your home.

Use the large colour touchscreen to print, copy, scan and access useful web content – just tap and swipe.[1]
Get straighter, neater scans and copies with the see-through lid and scan straight to your email account.[3]
Save time and consume up to 50% less paper by printing on both sides with automatic two-sided printing.
Get up to 3x more black / 2x more colour printed pages with optional high-capacity ink cartridges.[4]

Print wirelessly and stay connected – even on the go.[1],[2]

Keep connected on the go with HP ePrint mobile printing – print from your smartphone or tablet from virtually anywhere.[1]
Enjoy easy printing and sharing – connect to your wireless network with HP Auto Wireless Connect.[2],[5]
Easily print from wireless-enabled mobile devices without a network using HP’s wireless direct printing.[6]
Print wirelessly from your iPad®, iPhone® or iPod touch® with AirPrint™, or use Google Cloud Print™ to print from your mobile device.[7],[8]

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
3.5 cpm
Copy speed (colour, normal, US Letter)
3.5 cpm
Maximum number of copies
50 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Page description languages
PCL 3
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
25 sheets
Maximum input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
11 cm (4.33")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
26 W
Power consumption (standby)
7.1 W
Power consumption (off)
0.53 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
429 mm
Depth
336 mm
Height
110 mm
Weight
7.98 kg
Packaging data
Package width
495 mm
Package depth
467 mm
Package height
157 mm
Package weight
9.3 kg
Other features
Hardware scan resolution
1200 x 1200 DPI
Network ready
No
Scan file formats
BMP, PNG, TIFF, PDF
PictBridge
No
Product dimensions when open (LxWxD)
43.2 cm (17")
Size (imperial)
42.9 cm (16.9")
Colour scanning
Yes
Colour copy capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:15
Uk has collected 39 expert reviews for HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
macworld.com.au
Updated:
2013-08-31 01:05:14
Connoisseurs of cool tools will appreciate HP’s $329 inkjet MFP not only for its style, but its gadgetry: its motorised control panel that automatically raises and lowers, its see-through scanner platen. However, it is not about economy or efficiency...
Good Super-stylish design; good performance and print quality; motorised components and transparent scanner are fun to watch...
Bad Expensive black ink; no automatic document feeder, $329...
60%
digitalone.com.sg
Updated:
2013-08-31 01:05:14
This scan, print and copy printer is no taller than a can of beer, with a footprint only slightly larger than a sheet of A4-sized paper.The first thing to catch the eye is the clear glass scanner lid. The scanner head resides in the lid, so when you sc...
80%
techadvisor.co.uk
Updated:
2013-08-31 01:05:14
The HP Envy 120 is a designer printer, so its interface and build quality are outstanding – even if the prints don't match up. See all printer reviews . This sumptuous slab of glass and gloss black is an unlikely all-in-one printer , and it's as luxuriou...
Bottom line Still, if Apple made a printer, it would probably be a lot like the HP Envy 120. It's beautifully designed and built, initial setup and daily use are both as easy as any we've experienced, and it comes with the highest price tag and running costs here. Wh...
60%
macworld.co.uk
Updated:
2013-08-31 01:05:14
The HP Envy 120 is a designer printer, so its interface and build quality are outstanding – even if the prints don’t match up This sumptuous slab of glass and gloss black is an unlikely all-in-one printer, and it’s as luxurious as they come. It’s just...
Good The HP Envy 120 is a designer printer, so its interface and build quality are outstanding – even if the prints don’t match up...
Bad You’re paying for design, not print quality; running costs are high too...
Bottom line Still, if Apple made a printer, it would probably be a lot like the HP Envy 120. It's beautifully designed and built, initial setup and daily use are both as easy as any we've experienced, and it comes with the highest price tag and running costs here. Wh...
60%
goodgearguide.com.au
Updated:
2013-08-31 01:05:14
The HP Envy 120 is an inkjet multifunction printer that looks more like a piece of home entertainment equipment — an amplifier, Blu-ray player, or particularly swanky home theatre PC — than a printer. It’s designed this way so that it doesn’t stick out...
Good Good scanner, Very well constructed...
Bad High price, Relatively slow print speed, No dedicated photo tray...
Bottom line The HP Envy 120 printer is slim, sleek, and looks smart. If it had a dedicated photo tray, it would be perfect for a home office that didn't have a lot of spare space. It's good for buyers that don't need to print much or often, but it's expensive...
75%
digitalversus.com
Updated:
2013-08-31 01:05:14
The HP Envy 120 e-All-in-One is the quintessential "set piece" printer. With a sleek, modern design, it's so stylish that it's earned itself a place on Apple's website. The Envy...
Good Touchscreen & WiFi, Connected services, AirPrint / ePrint for remote printing, Doublesided prints, Compact, elegant, minimalist, Low power consumption, eFax / card reader / USB port, Quiet, Standard memory: 512 MB...
Bad Lowcapacity paper tray: 80 sheets, Slow printing, No Ethernet, Only two ink cartridges...
Bottom line There's no doubt about it, this printer's biggest selling point is its design. The HP Envy 120 is by far the most stylish, elegant printer currently on the market. We like the look, the remote printing functions and the connected services. However, in ter...
80%
gadgetspeak.com
Updated:
2013-08-31 01:05:14
HP first delivered an Envy in the period when they sent nothing out for review, this then is a much later version and is the first to make its way into my office to be given the once over, it may even please the all-seeing lounge police!...
88%
itproportal.com
Updated:
2013-08-31 01:05:14
The HP Envy 120 e-All-in-One Printer stands alone as virtually its own category of inkjet – at least, if you don't count earlier models, like the HP Envy 110 e-All-in-One Printer that it's in the process of replacing. The one-word description of the categ...
Good Sleek design, Automatic duplexer, WiFi on board...
Bad Slow printing speed, No Ethernet port or fax capability, Below par text quality...
Bottom line As should be clear, the HP Envy 120 e-All-in-One Printer is a little like a high-priced restaurant dish with great presentation but merely adequate taste. It’s slow and its printing performance isn’t great. However, if you must have a printer that looks...
50%
trustedreviews.com
Updated:
2013-08-31 01:05:14
HP launched its original, lifestyle-targeted Envy 100 all-in-one back in 2011 and its low profile and sleek design impressed, there were still a couple of shortcomings including a low capacity, hard-to-open paper tray. In 2012 HP updated the Envy 100 wit...
Good High quality scanner, Quality feel to case, Easy access cartridges...
Bad No separate photo tray, High asking price, Large footprint for living room...
Bottom line The front panel is also glass, which makes a great surface for operating the 109mm touch panel and associated touch buttons. It's also easy to wipe clean. The panel sits vertically on the machine when it's off, but on applying power raises itself to a pre...
80%
uk.hardware.info
Updated:
2014-01-22 01:03:39
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
gadgetshow.channel5.com
Updated:
2014-03-20 01:34:58
Jon’s taking a look at three all-in-one printers this week, but which one will come out on top? Is HP’s Envy 120 all style and no substance? Hit play on the video above to find out...
40%
fatducktech.com
Updated:
2014-03-22 01:21:28
HP's Envy line of printers don't really look much like printers at all. That's kind of the point.Over at CNET.com.au, I've run HP's latest shiny fashion printer through its paces. So you know what to do.Go and read it now! Source: CNET Australia...
0%
macworld.com
Updated:
2013-08-31 01:05:14
Connoisseurs of cool tools will appreciate HP's $250 Envy 120 e-All-in-one inkjet MFP not only for its style, but its gadgetry: its motorized control panel that automatically raises and lowers, its see-through scanner platen. However, it is not about econ...
Good Superstylish design, Good performance and print quality, Motorized components and transparent scanner are fun to watch...
Bad Expensive black ink, No automatic document feeder...
60%
computershopper.com
Updated:
2013-08-31 01:05:14
Over the past few years, a trend of sorts has emerged in the market for all-in-one (AIO) inkjet printers. In addition to manufacturing the standard range of practical office appliances for printing, copying, and scanning, most of the major printer mak...
Good Stylish, high-tech appearance, Good print quality, Wide range of cloud and mobile-device support...
Bad Expensive for what you get, High cost per page, Slow print speeds, Lacks automatic document feeder, Small input, output trays...
Bottom line This well-built, attractive AIO prints well enough, but it’s heavier on style than substance: It’s slow, the ink is pricey, and the input and output trays are woefully small...
50%
pcmag.com
Updated:
2013-08-31 01:05:14
The HP ENVY 120 e-All-in-One Printer%displayPrice% at %seller% stands alone as virtually its own category of inkjet—at least, if you don't count earlier models, like the HP ENVY 110 e-All-in-One Printer that it's in the process of replacing. The one-word...
Good Sleek design. Automatic duplexer (for two-sided printing). Wi-Fi. Supports HP Web apps. Prints through the cloud.
Bad Bottom Line, The HP ENVY 120 e-All-in-One Printer focuses on its own good looks and on consumer-electronics touches like a paper drawer that automatically opens and closes like a DVD tray...
Bottom line The HP ENVY 120 e-All-in-One Printer focuses on its own good looks and on consumer-electronics touches like a paper drawer that automatically opens and closes like a DVD tray...
50%
pcworld.com_techhive.com
Updated:
2013-09-04 02:25:06
Connoisseurs of cool tools will appreciate HP's $250 Envy 120 e-All-in-one inkjet MFP not only for its style, but its gadgetry: its motorized control panel that automatically raises and lowers, its see-through scanner platen. However, it is not about econ...
Good Super-stylish design, Good performance and print quality, Motorized components and transparent scanner are fun to watch...
Bad Expensive black ink, No automatic document feeder...
Bottom line The HP Envy 120 is for those who do only a little printing and a little scanning, but who want to do it in style...
0%
Digitaltrends.com
Updated:
2013-09-04 02:25:07
Let's face it: Despite the specific features that each vendor touts to differentiate its all-in-one printers (AIO) from a competitor's, there's pretty much parity between AIOs at a specific price point. They all print, they all scan, and they all copy. Th...
Good Great design, Wireless connectivity in addition to USB, Standard duplexing, Large 4.3 inch color touch panel...
Bad Small capacity paper tray, No individual color cartridges, Print quality with standard paper is only acceptable...
Bottom line HP's Envy 120 is a beautiful looking printer. However, it does disappoint in a number of areas. To obtain its good looks, the Envy 120 gives up an ADF, which is a convenience found in most AIOs in this price range. Also, other AIOs in this price range u...
60%
techreviewsource.com
Updated:
2014-01-29 01:42:46
The HP Envy 120 e-All-in-One is a uniquely built printer that has excellent print quality and support for cloud and mobile printing. It does suffer from slow print speeds, small trays and an expensive cost.The Envy 120 measures 16.8 x 13.2 x 4.3-inches (w...
Good Unique, attractive design, Internetenabled printing, Very good print quality...
Bad Slow print times, Costly per page printing...
70%
booredatwork.com
Updated:
2014-01-30 01:05:29
The HP Envy 120e printer has all-in-one capabilities, making it the perfect device for the home or office. Whether you want to print, scan, or copy, this printer makes it easy. You can even automatically print two-sided documents and view your scans throu...
0%
printercomparison.com
Updated:
2014-06-21 08:23:24
The HP Envy 120 e-All-in-One was unveiled at the end of 2012, but had its official debut at CES 2013 and the Digital Experience Technology Tailgate . And while we were lucky enough to get some one-on-one time with the Envy 120 at product showcase in New Y...
Good Unique design, Large touch screen, Improved print quality...
Bad Paper capacity, Average print speeds...
60%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY 100 120 Inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:
Disclaimer

[1] Requires an Internet connection to the printer. May require a wireless access point, registration, a firmware upgrade, or additional actions. Availability and print times may vary. HP ePrint works with any connected Internet- and email-capable device. For details, see www.hp.com/go/eprintcenter.
[2] Wireless performance is dependent upon physical environment and distance from access point.
[3] Compatible with most popular email services. See www.hp.com/go/eprintcenter for more information.
[4] Compared with HP 300 ink cartridges (XL cartridges not included, please purchase separately); based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies).
[5] HP Auto Wireless Connect may not be available for all system configurations. For information on compatibility, visit hp.com/go/autowirelessconnect.
[6] Mobile device must be wireless-enabled. Printer must be HP ePrint-enabled. Feature may require driver or apps, available for download at www.hp.com/go/eprintcenter.
[7] Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™-enabled printers and requires the printer to be connected to the same network as your iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[8] Google™ and Gmail™ are trademarks of Google Inc. Feature requires Google Cloud Print™ ready printer or existing printer connected to a PC with Internet access. Print times may vary. Currently only Google apps are supported.