location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC47301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - 7.1 kg
Warranty: 1 year
Long product name Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The long product name of Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Premium XP-600 - Print: 5760x1440 DPI, Scan: 1200x2400 DPI, 100/20 Sheets, A4/A5/A6/B5, LCD, 37dB, USB, 18W, PictBridge, Duplex, Win/Mac, 7.1kg, 220-240V, Black
More>>>
Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official description of Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson's Expression Premium XP-600 is perfect for home users who are interested in printing photos and need a Wi-Fi printer that can print glossy photos and crisp, clear text documents. This printer is an impressive 40 percent smaller than previous models. It also boasts intelligent features such as fast duplex printing, dual paper trays and Epson Connect - for versatile, user-friendly printing.

Claria Premium Ink produces crisp, clear text documents and outstanding, glossy photos with sharp detail, deep blacks and rich, vibrant colours. A perfect balance for the modern home.

Epson Connect allows you to print wirelessly from smartphones and tablet PCs within the home, and print from anywhere in the world by emailing documents directly to the printer's unique email address. The Remote Printer Driver offers more flexibility to print from your PC to any Epson Connect printer anywhere in the world, while Scan-to-Cloud enables you to store scanned documents directly in Cloud services. In addition the XP-600 is AirPrint and Google Cloud print ready.

Setting up the XP-600's Wi-Fi connection is easy with its automatic Wi-Fi set-up. The printer automatically finds the relevant connection settings in order to configure itself.

Dual front-loading paper trays allow you to choose between photo and A4 printing. You can also fill both paper trays with photo paper to further increase your photo printing output.

The 6.3cm colour LCD screen with smart-navigation touch-panel highlights relevant buttons, guiding you through the printing process, while the PictBridge and memory card slots offer greater flexibility for PC-free photo printing.

This printer will also print directly onto suitable CDs and DVDs so you can personalise family films and digital photo albums to create the ideal gift.

- Wi-Fi all-in-one: Print, scan, copy;
- Ultra compact: Freedom to print and scan anywhere;
- Epson Connect: 6.3cm smart-navigation LCD screen;
- Easy operation: CD and DVD printing.

Short summary description Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-600, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-600. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, SD, SDHC
Sound pressure level (printing)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
18 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
7.1 kg
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS) ABBYY FineReader Sprint 9.0 (Windows) Epson Easy Photo Print Epson Event Manager Epson Print CD
Other features
Dimensions (WxDxH)
390 x 341 x 138 mm
PictBridge
Yes
Ink drop
1.5 pl
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 11:13:37
Uk has collected 7 expert reviews for Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2013-11-20 11:13:22
The Epson Expression Premium XP-600 Small-in-One Printer sits in between the Editors’ Choice Epson Expression Premium XP-800 and the Epson Expression Home XP-400 in Epson’s Expression Small-in-One line of compact multifunction printers (MFPs). Like the XP...
Bottom line The Epson Expression Premium XP-600 Small-in-One Printer is a good choice as a home MFP for people who value print speed and photo quality...
80%
rigviews.com.au
Updated:
2014-03-23 03:40:38
Small in size but large in capacity – Epson Expression Premium XP-600 Small-In-One Printer $149.99 with a potential for duplex-printing, USB and Wi-Fi support, direct CD / DVD printing, and easy-to-navigate 2.5″ LCD touch panel is a good choice for home o...
90%
gadgetnutz.com
Updated:
2013-11-20 11:13:20
Posted in Reviews IntroductionThere was a time printers could only, well, print, but the current crop of these devices have and can do it all. Such is the case with the Epson Expression Premium XP-600 Small-in-One Printer. With a beautiful all-black de...
Bottom line The XP-600 lacks it’s bigger brother’s more office oriented features. But with a smaller size, a more attractive design, impressive feature list for a cheaper price it’s the better deal when you compare it to the XP-800. Only those really critical abou...
0%
pcmag.com
Updated:
2013-11-20 11:13:25
The Epson Expression Premium XP-600 Small-in-One Printer%displayPrice% at %seller% sits in between the Editors' Choice Epson Expression Premium XP-800%displayPrice% at %seller% and the Epson Expression Home XP-400$78.24 at Amazon in Epson's Expression Sm...
Good Fast for its price. Above-par photo quality. Can print on optical media.
Bad Running costs on the high side...
Bottom line The Epson Expression Premium XP-600 Small-in-One Printer is a good choice as a home MFP for people who value print speed and photo quality...
80%
Brand Image Product code Product Stock Price from
Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CF50401 XP-640 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CE79401 XP-630 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CE01401 XP-620 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CD31321 XP-615 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CD31301 XP-610 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-605 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CC47321 XP-605 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)