location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE01401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 6.7 kg
Long product name Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The long product name of Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy, Inkjet, A4, Duplex, 32ppm, 5760 x 1440 dpi (Print), CD/DVD Printing, USB, WiFi, WiFi Direct, LCD 6.8cm
More>>>
Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official description of Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile Wi-Fi all-in-one

This compact and stylish Wi-Fi all-in-one creates outstanding glossy photos and clear text. A large LCD screen helps improve usability.

The Expression Premium XP-620 is ideal if you need flexible printing. You can print high-quality photos and crisp, clear text, as well as copy and scan, from one compact model. Wi-Fi connectivity and Epson Connect compatibility mean easy printing from wherever you are1. Two front-loading paper trays and a 6.8cm LCD screen with touch panel help provide easy usability.

Great photos and text

Featuring a 5-colour individual ink system including a photo black, Epson’s Claria Premium Ink produces outstanding, glossy photos with sharp detail and crisp, clear text documents. A no-compromise solution for the modern home.

Mobile printing

Epson Connect consists of Epson iPrint– for easy wireless printing from smartphones and tablets; Epson Creative Print – print photos directly from Facebook, and Epson Email print – print from anywhere in the world by emailing photos and documents directly to the printer. AirPrint and Google Cloud Print are also supported.

Flexible connectivity

Automatic Wi-Fi set-up makes it quick and simple to connect to a Wi-Fi network or, alternatively, compatible devices can be connected via Wi-Fi Direct without having to connect to a wireless router. You can also print from Wireless PictBridge-compatible cameras.

Easy operation

As well as a tilting 6.8cm touch panel, the XP-625 includes a memory card slot for PC-free operation. The XP-620 also prints on suitable CD/DVDs.

Short summary description Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-620, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-620 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-620. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.6 cm (2.6")
Power
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
6.7 kg
Packaging content
Bundled software
Epson Easy Photo Print, Epson Print CD
Other features
PictBridge
Yes
Brand Image Product code Product Stock Price from
Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CF50401 XP-640 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CD31321 XP-615 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CC47301 XP-600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)