location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper Glossy - 13x18cm - 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper Glossy - 13x18cm - 50 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042545 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946529479
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 13:20:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Paper Glossy - 13x18cm - 50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 g/m²
  • - Finish type: Gloss
  • - 50 sheets
Long product name Epson Photo Paper Glossy - 13x18cm - 50 sheets :
The long product name of Epson Photo Paper Glossy - 13x18cm - 50 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Paper Glossy - 13x18cm - 50 sheets
More>>>
Epson Photo Paper Glossy - 13x18cm - 50 sheets:
The official description of Epson Photo Paper Glossy - 13x18cm - 50 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fantastic, affordable photos
What if there was a photo paper that you could rely on for quality without having to worry about the cost? Get the best of both worlds with this resin coated 200gsm paper, which produces great results but is surprisingly affordable.What's more, you can print photos on demand and at your convenience. Bring photos to life and share them with loved ones with this low cost, glossy photo paper.

Printing is a partnership
Enjoy vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Photo Paper Glossy - 13x18cm - 50 sheets:
This short summary of the Epson Photo Paper Glossy - 13x18cm - 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper Glossy - 13x18cm - 50 sheets, Gloss, 200 g/m², 50 sheets, - WorkForce WF-7610DWF - WorkForce WF-7110DTW - WorkForce WF-3620DWF - WorkForce WF-2010W -..., 130 mm, 180 mm

Long summary description Epson Photo Paper Glossy - 13x18cm - 50 sheets:
This is an auto-generated long summary of Epson Photo Paper Glossy - 13x18cm - 50 sheets based on the first three specs of the first five spec groups.

Epson Photo Paper Glossy - 13x18cm - 50 sheets. Finish type: Gloss, Media weight: 200 g/m², Sheets per pack: 50 sheets. Width: 130 mm, Height: 180 mm. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 180 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 25.5 cm. Country of origin: Japan

Features
Finish type *
Gloss
Media weight *
200 g/m²
Sheets per pack
50 sheets
Compatible products
- WorkForce WF-7610DWF - WorkForce WF-7110DTW - WorkForce WF-3620DWF - WorkForce WF-2010W - WorkForce WF-100W - Epson Expression Premium XP-600
Weight & dimensions
Width
130 mm
Height
180 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
130 mm
Package depth
180 mm
Package height
15 mm
Package weight
280 g
Logistics data
Harmonized System (HS) code
37032000
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
25.5 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
25.5 cm
Products per pallet
112 pc(s)
Products per pallet (UK)
140 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
20 pc(s)
Master (outer) case width
196 mm
Master (outer) case length
282 mm
Master (outer) case height
306 mm
Products per master (outer) case
40 pc(s)
Minimum order quantity
40 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)