location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 4410 EN noMB 1066cps A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00111602
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years on-site warranty
Long product name OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI :
The long product name of OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MICROLINE 4410 Super speed, 136 column dot-matrix
More>>>
Short summary description OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI:
This short summary of the OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 4410 EN noMB 1066cps A4, 1066 cps, 288 x 144 DPI, 800 cps, 58 dB, Epson FX, 768 x 385 x 378 mm

Long summary description OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI:
This is an auto-generated long summary of OKI Microline 4410 EN noMB 1066cps A4 dot matrix printer 288 x 144 DPI based on the first three specs of the first five spec groups.

OKI Microline 4410 EN noMB 1066cps A4. Maximum print speed: 1066 cps, Maximum resolution: 288 x 144 DPI, Normal print speed: 800 cps. Sound pressure level (printing): 58 dB, Page description languages: Epson FX. Dimensions (WxDxH): 768 x 385 x 378 mm, Media types supported: 36-120 g/m2, Power requirements: 90 - 264V AC Universal, 50/60 Hz +/-2%

Brand Image Product code Product Stock Price from
OKI

OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps
(show image)
09800139 dot matrix printer MicroLine 390 Flatbed A4 24 pin 0.00
(excl. VAT)
0 (incl. VAT)