Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dot matrix printer MicroLine 390 Flatbed A4 24 pin
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09800139
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17625
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps :
The short editorial description of OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps

Oki dot matrix printer MicroLine 390 Flatbed A4 24 pin 240 x 360 dpi
More>>>
OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps:
The official marketing text of OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps as supplied by the manufacturer

The Microline 390 Flatbed is characterised by its straight, flat paperpath. This makes the printer suitable for printing on awkward media varying from light to heavy and including cardboard and plastics. (Multipart) continuous forms, business cards, labels etc. are printed smoothly. Paper output can be selected to the front or rear. The flexibility and compactness of this streamlined printer makes it ideal for use in high profile environments such as reception areas, airline counters and travel centres - but it is just as useful in any typical office environment where high quality word and data processing is needed.

Main Feaures:

106 column flatbed dot-matrix printer.
Durable 24 pin print head for sharp text.
270 characters per second print speed.
Multi-part paper handling (original + 4 copies).
Ideal for general business applications and reception areas.
Versatile handling of a variety of print media using flat paper path.

Short summary description OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps:
This short summary of the OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI dot matrix printer MicroLine 390 Flatbed A4 24 pin, 360 x 360 DPI, A4 (210 x 297 mm), 270 cps, 225 cps, Epson LQ, 200 million characters

Long summary description OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps:
This is an auto-generated long summary of OKI MicroLine 390 Flatbed A4 24 pin dot matrix printer 360 x 360 DPI 270 cps based on the first three specs of the first five spec groups.

OKI dot matrix printer MicroLine 390 Flatbed A4 24 pin. Maximum resolution: 360 x 360 DPI, Maximum print size: A4 (210 x 297 mm). Maximum print speed: 270 cps, Normal print speed: 225 cps. Standard printer languages: Epson LQ. Print head life: 200 million characters. Noise level: 58 dB

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Printing
Maximum print speed *
Maximum device printing speed.
270 cps
Normal print speed
225 cps
Print technology
Standard printer languages
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Epson LQ
Endurance
Print head life
200 million characters
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
58 dB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
465 x 343 x 200 mm
Power requirements
AC: 230 V, 50/60 Hz
Fonts included
Courier, Roman, Swiss, Prestige Elite, Swiss Bold, Utility, Gothic
Customer service details