location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2005pr USB 2.0 Port Replicator Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2005pr USB 2.0 Port Replicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1L07AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112582692 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2014
Product end of life date
Bullet Points HP 2005pr USB 2.0 Port Replicator Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 2.0
  • - Ethernet LAN 10,100 Mbit/s
  • - Cable lock slot
Warranty: HP Universal Docking Solutions have a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply. NOTE: Certain restrictions and exclusions apply.
Long product name HP 2005pr USB 2.0 Port Replicator Wired Black :
The long product name of HP 2005pr USB 2.0 Port Replicator Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2005pr USB 2.0 Port Replicator
More>>>
HP 2005pr USB 2.0 Port Replicator Wired Black:
The official description of HP 2005pr USB 2.0 Port Replicator Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal USB connectivity - no need to reboot when you connect or disconnect

- An ideal expansion solution for HP Business Notebook PCs that do not support HP Common docking solutions.
- Supports up to 1920 x 1200 resolution.
- Plug and Play - Onboard flash memory module with installation software.
- Ports include: 4 USB 2.0, Microphone, Headphone, Ethernet, VGA and HDMI.
- Copyright-protected content (HDCP) will not be displayed on devices connected through the port replicator (such as external drives, display adapters, and monitors).

Short summary description HP 2005pr USB 2.0 Port Replicator Wired Black:
This short summary of the HP 2005pr USB 2.0 Port Replicator Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2005pr USB 2.0 Port Replicator, Wired, USB 2.0, 10,100 Mbit/s, Black, Kensington, Any brand

Long summary description HP 2005pr USB 2.0 Port Replicator Wired Black:
This is an auto-generated long summary of HP 2005pr USB 2.0 Port Replicator Wired Black based on the first three specs of the first five spec groups.

HP 2005pr USB 2.0 Port Replicator. Connectivity technology: Wired, Host interface: USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Any brand. Width: 219.5 mm, Depth: 70.2 mm, Height: 25.2 mm. Cables included: USB

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0
USB 2.0 ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Card reader integrated *
No
Performance
Optical drive included
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
LED indicators
Yes
Brand compatibility
Any brand
Weight & dimensions
Width
219.5 mm
Depth
70.2 mm
Height
25.2 mm
Weight
235 g
Packaging content
Cables included
USB
Manual
Yes