location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0Z00EA#ABF*KIT*
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Pentium® N3510 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 8.1 64-bit
Warranty: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black :
The long product name of HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N3510 (2.0GHz, 2MB), 15.6" LED HD (1366 x 768), 4GB DDR3L SDRAM, 500GB 5400 rpm SATA, DVD±RW SuperMulti DL, Intel HD Graphics, 802.11b/g/n, Bluetooth, webcam, Windows 8.1 64 + 3 year Pickup & Return Commercial Notebook Only SVC (UK707A)
More>>>
HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
The official description of HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get connected with this value-priced notebook. Complete business tasks with Intel technology, essential multimedia tools, and Windows 8.1. The durable chassis in a matte charcoal color protects the notebook from the rigors of the day.

Features

Windows 8 Pro or other operating systems available

Built for mobile use.
- Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.
- Carry the HP 250 from meeting to meeting. Enjoy the 39,6 cm (15.6") diagonal HD2 display’s great view without sacrificing portability.

Powered for business.
- Confidently tackle projects with the power of Intel’s 3rd generation Core i3/ Pentium or Celeron dual-core processors.
- Develop stunning visuals without slowing down your notebook, thanks to Intel’s integrated graphics.
- Connect with colleague via the Internet and email at the office or your favorite hotspots with optional Wi-Fi CERTIFIED™ WLAN.

Extras that polish the experience.
- HP, a world leader in PCs and touch technology, now brings you Windows 8.1 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience.
- Buy Office.
- From trainings to sales videos, view high quality multimedia right from your notebook using the preinstalled software. The Altec Lansing speaker brings you an extraordinary listening experience, too.
- Give presentations finesse when you connect to larger, external HD displays through the HDMI port.

Short summary description HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G2, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

HP 250 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3510, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3510
Processor cores
4
Processor threads
4
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
750 MHz
On-board graphics card dynamic frequency (max)
750 MHz
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1LV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76751
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378.4 mm
Depth
259.2 mm
Height
28.1 mm
Weight *
2.5 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:30:02
Uk has collected 4 expert reviews for HP 250 G2 Intel® Pentium® N3510 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
notebookcheck.net
Updated:
2014-03-29 01:30:02
HP positions its new series 250 G2 in the lowest price segment , a high-volume market suffering from low margins with many competitors in 15.6 inch format. The Intel Pentium N3510 CPU (4x 2,0 GHz, no Hyperthreading, no Turbo, TDP 7.5 Watt) tells that the...
Good acceptable keyboard, indicator LEDs for radio modules, mute and CapsLock, almost silently, cool, no thermal problems despite passive cooling...
Bad cheap appearance, lid sensitive to fingerprints, ports placed very unfavorable, just fast enough for office...
Bottom line HP's 250 G2As already expected, the HP 250 G2 does not stand out from the crowd. Its silent operation makes it special among the competitors. The display is poor, but at least it is matte and not too dark. The acceptable input devices perform slightly bet...
78%