location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B1260dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1260dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-40435 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B1260dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 533 MHz
Long product name DELL B1260dn 1200 x 1200 DPI A4 :
The long product name of DELL B1260dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B1260dn - laser mono, 1200x1200, 28 ppm, 64 MD DDR2, 533 MHz AMR 11, A4, 60 - 163 g/m², USB, LAN
More>>>
DELL B1260dn 1200 x 1200 DPI A4:
The official description of DELL B1260dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy efficient printing and help improve productivity with the compact DellTM B1260dn Mono Laser Printer. It can bring value to any small office or workgroup.

- Enhance efficiency: Enjoy two-sided printing, high-quality printouts, network connectivity with built-in Ethernet and high-speed printing.
- Print from mobile devices: It’s easy to print directly from a wide variety of mobile devices right to your Dell B1260dn.
- Get reliable performance: Experience enduring reliability with a high-duty cycle of up to 20,000 pages per month.

Share your printer:
Enjoy vital office network connectivity with a built-in Ethernet. Easily share your printer with multiple users on the network.

Work efficiently:
Help boost productivity around the office and save paper costs with a duplexer that automatically delivers two-sided printing.

Save time:
Experience the convenience of high-speed mono printing — up to 28 ppm (A4)

The Dell B1260dn lets you and your team easily print documents, photos, images and reports directly from a wide range of mobile phones and tablets.
Fast and easy printing, direct from your Android(TM device
Discover the fast and easy way to print directly from your AndroidTM mobile device with Dell Mobile Print App. It’s simple to print documents, photos, web pages and more with this easy-to-use app which supports direct printing from a vast array of applications. Download it for free at Google PlayTM .

Print with AirPrintTM
Directly print from your iPhone® , iPad® or iPod touch® using AirPrint. Airprint works with a variety of apps including Safari, Mail, Photos, iWork and iBooks. So you can print seminar confirmation tickets, photos, vital emails and web pages quickly and easily.

Connect with Google Cloud PrintTM
Using Google Cloud Print, you can make your home and work printers available to you and anyone you choose, from the applications you use every day. Google Cloud Print works on your phone, tablet, Chromebook, PC, and any other web-connected device you want to print from.

Enduring reliability: Get a high-duty cycle of up to 20,000 pages per month and enjoy the convenience of a high-input 250-sheet paper tray. Print large files quickly with a high standard memory of 64MB RAM.

Easy to maintain: Minimize upkeep with just one toner cartridge to replace. The fuser unit is designed to last the life of the printer.

Environmentally-conscious design: Save toner and paper. One touch of the Eco button automatically engages Eco Mode printing. The Dell B1260dn is RoHS and ENERGY STAR 1.2 qualified. You can recycle empty toner cartridges. For details, visit Dell.com/recycle.

Short summary description DELL B1260dn 1200 x 1200 DPI A4:
This short summary of the DELL B1260dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B1260dn, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description DELL B1260dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL B1260dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL B1260dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Print resolution colour
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 6, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
251 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Memory type
DDR2
Built-in processor
Yes
Processor model
ARM 11
Processor frequency
533 MHz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Fedora 6, Fedora 7, Fedora 8, Fedora 9, SuSE Linux 10, SuSE Linux 11, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Weight
7.2 kg
Dimensions (WxDxH)
348 x 338 x 197 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:31:16
Uk has collected 10 expert reviews for DELL B1260dn 1200 x 1200 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 04:31:15
The Dell B1260dn is a compact, affordable mono laser printer designed for small and medium-sized businesses with monthly printing needs of up to 20,000 pages. According to Dell, it's where...
Good Fast print speeds, Responsive, Reasonable cost per page, Compatible with Windows, Mac & Linux, Duplex, Ethernet, Compact size, Moderate power consumption, AirPrint, Dell Mobile Print and Google Cloud Print for printing from a mobile device, Handy Eco mode...
Bad No WiFi, No copier, No scanner, No touchscreen, No card reader...
Bottom line The B1260dn is an affordable, unpretentious printer that keeps its promises of fast printing and eco-friendliness. It's a perfect buy for anyone looking for a fast, compact, easy-to-use and energy-efficient mono printer without all the bells and whistles...
60%
techadvisor.co.uk
Updated:
2013-02-14 04:31:16
Single-function mono laser printers are having something of a revival at the moment, especially at the entry level for home user and small businesses. Dell has joined the trend and recently issued three new models, including the impressively low-cost B...
Bottom line The Dell B1260dn is well worth considering only if your print requirements and initial-purchase budget are modest. It has rapid print speeds and good quality results - however print costs per page are not the cheapest for a mono laser...
60%
trustedreviews.com
Updated:
2013-06-13 04:27:46
What is the Dell B1260dn? Simple mono laser printers are the mainstay of the home and small office, when colour print isn't required. The Dell B1260dn costs around £100, oddly cheaper at some other sites than Dell's own, and for that you get a personal pr...
Good Easy eco mode, Small footprint, Choice of cartridge yields...
Bad Duplex print in Word, No wireless connection, Paper tray protrudes from back...
80%
tomshardware.co.uk
Updated:
2014-03-01 01:06:10
We're increasingly encouraged to go digital, whether it's from the energy company sending out electronic statements or insurance shipping off little PDF explanations of benefits. There always seems to be a point in the communications exchange where hard c...
0%
pcmag.com
Updated:
2013-02-14 04:31:15
The Dell B1260dn Mono Laser Printer$119.99 at Dell sits on the cusp between personal printer and shared printer for a micro or small office. Small enough to comfortably share a desk with, it can serve nicely as a heavy-duty personal printer in any size of...
Good Small. High-quality text and graphics. Good paper handling. Ethernet.
Bad Photo quality is at the low end of par for a mono laser...
Bottom line The Dell B1260dn offers reasonably high-quality text and graphics, network support, and paper handling suitable for a micro office or busy home office...
60%
computershopper.com
Updated:
2013-02-14 04:31:16
As the summer of 2012 heats up, the monochrome (black-and-white) laser printer market is suddenly on fire. In recent weeks, a bunch of printer stalwarts, including HP, Brother, and Dell, have offered to send us not just one, but a bunch of new laser model...
Good Low price, Fast output for the price, Excellent print quality, Easy to set up and use, Sturdy-feeling, Automatic duplexer...
Bad Slightly high per-page cost of consumables, No support for Wi-Fi connectivity...
Bottom line Best for light duty at home, work, or school, this inexpensive mono laser prints quickly and in top-notch quality. (Its cost per page and lack of Wi-Fi, however, may drive some businesses to pricier lasers with cheaper toner.) Read More...
80%
crn.com
Updated:
2013-04-24 22:51:28
Despite falling laser-printer prices in recent years, it's still tough to get our heads around a two-sided, high-speed laser printer with a street price of around $100. Yet that's what on offer from Dell with its B1260dn Mono Laser Printer, a small-foo...
0%
tomshardware.com
Updated:
2014-03-01 01:06:10
We're increasingly encouraged to go digital, whether it's from the energy company sending out electronic statements or insurance shipping off little PDF explanations of benefits. There always seems to be a point in the communications exchange where hard c...
0%
buyerslab.com
Updated:
2014-10-10 08:22:45
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
Brand Image Product code Product Stock Price from
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL B3460dn 1200 x 1200 DPI A4 DELL B3460dn 1200 x 1200 DPI A4
(show image)
225-4019 B3460dn
DELL B2360dn 1200 x 1200 DPI A4 DELL B2360dn 1200 x 1200 DPI A4
(show image)
225-4035 B2360dn
DELL B2360d 1200 x 1200 DPI A4 DELL B2360d 1200 x 1200 DPI A4
(show image)
225-4034 B2360d
DELL B1160w 1200 x 1200 DPI A4 Wi-Fi DELL B1160w 1200 x 1200 DPI A4 Wi-Fi
(show image)
210-40394 B1160w
DELL B1160 1200 x 1200 DPI A4 DELL B1160 1200 x 1200 DPI A4
(show image)
210-40393 B1160
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)