location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B1160 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-40393 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B1160 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 300 MHz
Long product name DELL B1160 1200 x 1200 DPI A4 :
The long product name of DELL B1160 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B1160 laser, mono, 1200x1200, 20 ppm, 8 MB, USB, A4, A5, B5, SPL
More>>>
DELL B1160 1200 x 1200 DPI A4:
The official description of DELL B1160 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print with ease and efficiency with the compact, reliable DellTM B1160 Laser Printer. It offers value for your home or small office.

- Save space: The compact Dell B1160 is designed to fit well in homes and small offices alike.
- Enjoy efficient performance: Count on high-quality printouts, reliable performance and high-speed printing.
- Make printing easy: Print effortlessly with easy-to-access control buttons; experience streamline operation with a fuser unit designed to last the life of the printer and only one toner cartridge to replace.

Save valuable space:
At just 13"(33.1cm) wide,8.4"(21.5cm) deep and 7"(17.8cm) tall, the Dell B1160 is very compact. It’s ideal for homes and small offices where space is a premium.

Enjoy low-cost of ownership:
Be easy on your budget. The Dell B1160 is not only affordable, but it can deliver a low printing cost per page.

Go easy:
Effortlessly start or cancel printing jobs with easy-to-access control buttons.

Count on low maintenance:
Minimize upkeep with just one toner cartridge that prints up to 1500 pages. The fuser unit is designed to last the life of the printer.

Superb performance:
Enjoy high-speed printing — up to 20 ppm (A4).

High-quality printouts:
Experience razor-sharp images and graphics as well as clean, precise text with up to 1200 dpi Image Quality.

Enduring reliability:
Enjoy a high duty cycle of up to 10,000 pages per month and a convenient high-input 150-sheet paper tray. Print large files quickly with a standard memory of 8MB RAM.

Environmentally-conscious:
Feel good knowing the B1160 is RoHS and ENERGY STAR 1.2 qualified . Return empty toner cartridges to Dell and participate in our recycling programs. Visit Dell.com/recycle.

Short summary description DELL B1160 1200 x 1200 DPI A4:
This short summary of the DELL B1160 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B1160, Laser, 1200 x 1200 DPI, A4, 20 ppm

Long summary description DELL B1160 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL B1160 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL B1160. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Print resolution colour
600 x 600 DPI
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Page description languages *
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Folio, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
10, DL
Photo paper sizes (imperial)
4x6"
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Processor frequency
300 MHz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Fedora 6, Fedora 7, Fedora 8, Fedora 9, SuSE Linux 10, SuSE Linux 11, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Weight
4 kg
Dimensions (WxDxH)
331 x 215 x 178 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:35:46
Uk has collected 12 expert reviews for DELL B1160 1200 x 1200 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
alphr.com
Updated:
2015-06-26 05:35:45
The Dell B1160w is a budget laser printer with a bit extra. It doesn't have to be tethered with a USB or network cable: with 802.11n Wi-Fi built in, you can print from anywhere in the home or office, and via Android devices. That's impressive for a print...
Bottom line A low price, plenty of features and great print quality – a worthy award-winner...
83%
digitalversus.com
Updated:
2015-06-26 05:35:46
This responsive printer gets to work quickly no matter what mode it's in (Off>On, sleep mode, warmed up).The Dell B1160w is a wireless, black and white laser printer with an intriguingly compact design. In fact, it's barely bigger than a shoe-box. Desi...
Good WiFi, Good print quality, Very compact, App for printing directly from a smartphone (Android only), Quiet, Low power use, Compatible with Mac, Windows, Linux...
Bad Not many functions, No doublesided mode, No Dell Mobile Print app for iOS, Starter toner cartridge has half the lifespan of a standard cartridge...
Bottom line Don't be put off by this printer's overall score—it lost most of its points in the hardware section due to its limited range of functions. The Dell B1160w keeps its promises, delivering great print quality and low running costs in a very compact packag...
60%
itproportal.com
Updated:
2015-06-26 05:35:46
It takes only a glance at the Dell B1160w Wireless Mono Laser Printer to peg it as a personal printer. Smaller than an inkjet, it won't take up much room on your desk, and even though it offers Wi-Fi, its 150-sheet paper tray limits its usefulness as a sh...
Good Budget friendly price, Very compact size indeed, Boasts WiFi capability...
Bad High running cost, Low paper capacity, Text print quality isn’t the best...
Bottom line Dell’s B1160w doesn’t print particularly quickly, and its text output is no great shakes, although it does better on the graphics front. The device is also on the expensive side to run, but if you need a very compact personal printer with Wi-Fi on board...
60%
macworld.com.au
Updated:
2015-06-26 05:35:46
The price of laser printers has fallen dramatically in the last couple of years, and Dell’s is one of the most compact and affordable models we’ve seen so far.Priced at just $89 for online buyers, this 600dpi mono laser printer is easily affordable fo...
Good Fast; compact; affordable...
Bad Running costs are higher than an inkjet printer, $89...
Bottom line Colour inkjet printers are more versatile than mono lasers, and will still the best option for many people. However, the B1160 is a good option for small businesses and home workers who need a fast, mono printer for producing letters and reports on a d...
60%
macworld.co.uk
Updated:
2015-06-26 05:35:46
The price of laser printers has fallen dramatically in the last couple of years, and Dell’s B1160 is one of the most compact and affordable models we’ve seen so far. Priced at just £83, this 600dpi mono laser printer is easily affordable for small busi...
Good Fast, compact and affordable mono laser printer...
Bad Running costs are higher than an inkjet printer...
Bottom line Colour inkjet printers are more versatile than mono lasers, and will still the best option for many people. However, the B1160 is a good option for small businesses and home workers who need a fast, mono printer for producing letters and reports on a dail...
60%
pcmag.com
Updated:
2015-06-26 05:35:46
It takes only a glance at the Dell B1160w Wireless Mono Laser Printer$119.99 at Dell to peg it as a personal printer. Smaller than an inkjet, it won't take up much room on your desk, and even though it offers Wi-Fi, its 150-sheet paper tray limits its use...
Good Low cost. Notably small size, even for a personal printer. Wi-Fi.
Bad Low paper capacity. No duplexer. No Ethernet. High running cost...
Bottom line The Dell B1160w Wireless Mono Laser Printer doesn't stand out in any way, but it's a reasonable fit as a personal printer, with suitable speed and output quality...
60%
computershopper.com
Updated:
2015-06-26 05:35:46
Visit a U.S. supermarket in summer, and you may well see two kinds of watermelons for sale: the ordinary, enormous kind, alongside small, round versions dubbed, amusingly, "personal watermelons." Those one-man melons always give us a grin—if only for the...
Good Low price, Fast print speeds, Good output quality, Easy to set up and use, Nearly portable...
Bad Slightly high per-page toner cost, Subpar image printing...
Bottom line One of the smallest lasers available, this low-cost printer delivers top-notch quality, but its per-page cost makes it suitable only for light printing needs. Read More...
70%
printercomparison.com
Updated:
2015-06-26 05:35:46
£79.99 Argos.co.ukDell announced its added seven new laser printers to its imaging lineup earlier this morning and we got two of the brand new additions - the B1160w and the C3760dn - in for review. We shared first looks of both products and now we've mov...
Good Low initial cost, AllinOne toner piece, Energy efficient...
Bad Limited functionality, Manual duplexing...
80%
Brand Image Product code Product Stock Price from
DELL B3460dn 1200 x 1200 DPI A4 DELL B3460dn 1200 x 1200 DPI A4
(show image)
225-4019 B3460dn
DELL B2360d 1200 x 1200 DPI A4 DELL B2360d 1200 x 1200 DPI A4
(show image)
225-4034 B2360d
DELL B1260dn 1200 x 1200 DPI A4 DELL B1260dn 1200 x 1200 DPI A4
(show image)
210-40435 B1260dn
DELL B1160w 1200 x 1200 DPI A4 Wi-Fi DELL B1160w 1200 x 1200 DPI A4 Wi-Fi
(show image)
210-40394 B1160w
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)