This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar Cable Sock

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Sock
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-CS200BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444112
Category
Small plastic device which you place over a cable or cable ending, for insulation.
Cable Boots
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 971786
This statistic is based on the 96971 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2021 16:03:14
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Newstar Cable Sock :
The short editorial description of Newstar Cable Sock

Newstar Flexible Cable Cover (Length: 200 cm, Width: 8.5 cm) - Black
More>>>
Newstar Cable Sock:
The official marketing text of Newstar Cable Sock as supplied by the manufacturer

The NewStar cable sock, model NS-CS200BLACK is a great choice to organise cables at AV installations. This two meter sock easily hides up to 10 cables! This cable management conceals and routes cables in any situation possible. Hide your cables to keep the wall nice and tidy.

This flexible cable sock allows you to manage your cables of your workplace or TV-setting. Due to the use of hook and loop fastener it's easy to add or remove cables from the cable sock. You can hide up to 10 cables in the sock!

The sock is 2 meters long and can be shortened when scissor when necessary.

All installation material is included with the product.

Short summary description Newstar Cable Sock:
This short summary of the Newstar Cable Sock data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar Cable Sock, Black, 1 pc(s)

Long summary description Newstar Cable Sock:
This is an auto-generated long summary of Newstar Cable Sock based on the first three specs of the first five spec groups.

Newstar Cable Sock. Height: 200 mm. Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 50 mm. Harmonized System (HS) code: HS83025000, Quantity per EUR-pallet: 500 pc(s), Quantity per master (outer) case: 25 pc(s)

Technical details
Product colour
Black
Country of origin
China
Weight & dimensions
Height
200 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Packaging data
Package depth
50 mm
Package height
300 mm
Logistics data
Harmonized System (HS) code
HS83025000
Quantity per EUR-pallet
500 pc(s)
Quantity per master (outer) case
25 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)