location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-6525MFP/KL3/FAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B31102MX3NL1
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A3 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 464 800 MHz
  • - 52.2 kg
Warranty: 3 Years
Long product name KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm :
The long product name of KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-6525MFP/KL3/FAX, ECOSYS, Mono Laser, HyPAS, 600 x 600dpi, PowerPC 464 800MHz, 1GB RAM, USB 2.0, Ethernet
More>>>
KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm:
The official description of KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 25/12 pages A4/A3 per minute
- Time to first copy: 9.2 seconds or less
- Professional print, copy, colour scan and fax functionality
- Paper capacity up to 1,600 sheets and a range of paper-handling options
- Easy to install and operate
- Easy to use wizard-style navigation with full-colour touch panel
- Low noise emissions, 0.9 W low power in sleep-mode
- Compact, 360° all round stylish design to match any office
- Long-life components provide unprecedented efficiency and reliability
- HyPAS™solution platform enables powerful customizations

This multifunctional device offers all the benefits of a professional document management solution for workgroups and small offices. Advanced functionality, easy to operate, and a range of paper-handling options, all in a well-designed compact package. Cost-efficient and eco-friendly offices will appreciate KYOCERA’s unique ECOSYS technology which increases operating life, reduces environmental impact, cuts printing costs and ensures reliability.

Short summary description KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm:
This short summary of the KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -6525MFP/KL3/FAX, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Black, White

Long summary description KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm:
This is an auto-generated long summary of KYOCERA FS -6525MFP/KL3/FAX Laser A3 600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -6525MFP/KL3/FAX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (black, normal quality, A3)
12 ppm
Warm-up time
20 s
Time to first page (black, normal)
8 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
7.8 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
ADF scanner
Scan to
E-mail, Fax, File, FTP, Image, OCR, USB
Scan speed (black)
40 inch/min
Scan speed (colour)
20 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
700 pages
Fax speed dialing (max numbers)
200
Features
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PCL XL, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
1650 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
Maximum print size
297 x 432 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
98 - 297 mm
Custom media length
148 - 432 mm
Paper tray media weight
63 - 163 g/m²
Multi-Purpose Tray media weight
45 - 256 g/m²
Auto Document Feeder (ADF) media weight
45 - 163 g/m²
Duplex media weight
60 - 163 g/m²
Media thickness (min)
0.11 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Maximum internal memory
2048 MB
Card reader integrated
Yes
Internal memory *
1024 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
800 MHz
Sound pressure level (printing)
46.8 dB
Sound pressure level (copying)
46.8 dB
Sound power level (standby)
27.1 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
530 W
Power consumption (PowerSave)
0.9 W
Power consumption (standby)
114 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows MultiPoint Server 2011, Windows SBS 2011 Essentials, Windows SBS 2011 Standard, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Certificates
Certification
TUV, GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
694 mm
Weight
52.2 kg
Brand Image Product code Product Stock Price from
KYOCERA FS -6525MFP/KL3 Laser A3 600 x 600 DPI 25 ppm KYOCERA FS -6525MFP/KL3 Laser A3 600 x 600 DPI 25 ppm
(show image)
870B61102MX3NL0 FS-6525MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -6530MFP/KL3 Laser A3 600 x 600 DPI 30 ppm KYOCERA FS -6530MFP/KL3 Laser A3 600 x 600 DPI 30 ppm
(show image)
870B61102MW3NL0 FS-6530MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm
(show image)
1102MX3NL2 FS-6525MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -6530MFP Laser A3 600 x 600 DPI 30 ppm KYOCERA FS -6530MFP Laser A3 600 x 600 DPI 30 ppm
(show image)
1102MW3NL1 FS-6530MFP 0.00
(excl. VAT)
0 (incl. VAT)