KYOCERA logo

KYOCERA PF-470 500 sheets

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
392627
Info modified on:
14 Mar 2024, 19:11:09
Short summary description KYOCERA PF-470 500 sheets:

KYOCERA PF-470, FS-6025/6030MF., 500 sheets, 60 - 163 g/m², A3, A4, A5, B5, 590 x 590 x 352 mm

Long summary description KYOCERA PF-470 500 sheets:

KYOCERA PF-470. Compatibility: FS-6025/6030MF., Maximum capacity: 500 sheets, Supported media weight(s): 60 - 163 g/m². Media types supported: A3, A4, A5, B5. Dimensions (WxDxH): 590 x 590 x 352 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.