location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51631E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698043691 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 482221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Apr 2014
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte :
The long product name of HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Special Inkjet Paper, 90 g/m², 914 mm x 45.7 m
More>>>
HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte:
The official description of HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Special Inkjet Paper is an economical, everyday paper, ideal for high-resolution presentation graphics.
- HP Special Inkjet Paper is an economical everyday paper, designed to deliver durable presentation-quality images with accurate vivid colours, dense blacks and uniform area fills.
- HP Special Inkjet Paper's bright white finish ensures accurate vivid colours with crisp and sharp lines and superb contrasts.
- HP Special Inkjet Paper offers excellent usability. It dries fast and is water- and smudge-resistant.

Short summary description HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte:
This short summary of the HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft), Matte, 90 g/m², 4.82 kg, 111 x 111 x 949 mm, 96%

Long summary description HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte:
This is an auto-generated long summary of HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft) printing paper Matte based on the first three specs of the first five spec groups.

HP Special Inkjet Paper-914 mm x 45.7 m (36 in x 150 ft). Finish type: Matte, Media weight: 90 g/m². Package weight: 4.82 kg. Package dimensions (WxDxH): 111 x 111 x 949 mm, Printing material brightness: 96%

Features
Finish type *
Matte
Media weight *
90 g/m²
Weight & dimensions
Package weight
4.82 kg
Other features
Package dimensions (WxDxH)
111 x 111 x 949 mm
Printing material brightness
96%
Printing material whiteness
110
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)