location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB7560D/12 home cinema system 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB7560D/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB7560D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581644833
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTB7560D/12 home cinema system 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 3D
  • - MP3 bit rates: 32 - 320 Kbit/s
More>>>
Short summary description Philips HTB7560D/12 home cinema system 3D Black:
This short summary of the Philips HTB7560D/12 home cinema system 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB7560D/12, 32 - 320 Kbit/s, FM, 150 - 20.000 Hz, 3 Ω, 150 - 20.000 Hz, 5 Ω

Long summary description Philips HTB7560D/12 home cinema system 3D Black:
This is an auto-generated long summary of Philips HTB7560D/12 home cinema system 3D Black based on the first three specs of the first five spec groups.

Philips HTB7560D/12. MP3 bit rates: 32 - 320 Kbit/s. Supported radio bands: FM. Center speaker frequency range: 150 - 20.000 Hz, Center speaker impedance: 3 Ω. Satellite speaker frequency range: 150 - 20.000 Hz, Satellite speaker impedance: 5 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 2.54 cm (1"), Subwoofer frequency range: 20 - 150 Hz

Video
3D *
Yes
Audio
MP3 bit rates
32 - 320 Kbit/s
Radio
Supported radio bands
FM
Center speaker
Center speaker frequency range
150 - 20.000 Hz
Center speaker impedance
3 Ω
Satellite speakers
Satellite speaker frequency range
150 - 20.000 Hz
Satellite speaker impedance
5 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer driver diameter (imperial)
2.54 cm (1")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Power
Power consumption (standby)
0.2 W
Weight & dimensions
Main unit weight
3.35 g
Weight & dimensions
Front speaker weight
0.92 g
Center speaker weight
0.98 g
Subwoofer weight
3.9 g
Rear speaker weight
1.17 g
Packaging data
Package weight
20.1 kg
Package dimensions (WxDxH)
708 x 387 x 440 mm
Packaging content
Quantity per pack
1 pc(s)
Other features
Centre speaker dimensions (WxHxD)
266 x 87 x 99 mm
Centre speaker driver diameter
5.08 cm (2")
Channels quantity
40 channels
Internet radio
Yes
Subwoofer dimensions (WxHxD)
178 x 353 x 302 mm
Technical details
Product colour *
Black
Main unit dimensions (WxHxD)
435 x 56 x 344 mm
Subwoofer cable length
4 m
Power
105 W
Total Power RMS @ 30% THD
1000 W
Subwoofer output power
230 W
Brand Image Product code Product Stock Price from
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94