location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 Home theater HTB7590D/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theater HTB7590D/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB7590D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581644857
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5.1 Home theater HTB7590D/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio
  • - 3D Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio Radio Data System (RDS)
  • - Wi-Fi Ethernet LAN
Long product name Philips 5.1 Home theater HTB7590D/12 :
The long product name of Philips 5.1 Home theater HTB7590D/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 Home theater with 3D Angled speakers - 3D Blu-ray dock iPod/iPhone
More>>>
Philips 5.1 Home theater HTB7590D/12:
The official description of Philips 5.1 Home theater HTB7590D/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy powerful home cinema with 3D Angled Speakers
Obsessed with sound

Maximize your home cinema sound experience with dynamic 3Directional Angled
Speakers! Play all your favorite entertainment content including 3D Blu-ray on this
innovative Philips 7000 series home theater system.
Great listening experience
- 1000W RMS power delivers great sound for movies and music
- 3D Angled Speakers disperse sound evenly around the room
- DynamicSurround for a more immersive surround experience
Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- CinemaPerfect HD for clearer and sharper video playback
- Dock included for convenient playback from your iPod/iPhone
- Smart TV Plus to enjoy online services & multimedia on TV
- Built-in WiFi to enjoy your connected media wirelessly
- SkypeTM ready to make high quality video call easily
- Instant 2D to 3D conversion for a lifelike movie experience
- Internet radio to enjoy the world of online radio channels
- Turn your Smartphone into a remote for Philips AV products

Short summary description Philips 5.1 Home theater HTB7590D/12:
This short summary of the Philips 5.1 Home theater HTB7590D/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5.1 Home theater HTB7590D/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, ASF, AVI, DIVX, FLV, MKV, MP4, MPEG, 5.1 channels, 1000 W

Long summary description Philips 5.1 Home theater HTB7590D/12:
This is an auto-generated long summary of Philips 5.1 Home theater HTB7590D/12 based on the first three specs of the first five spec groups.

Philips 5.1 Home theater HTB7590D/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: ASF, AVI, DIVX, FLV, MKV, MP4, MPEG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω, Center speaker woofer diameter (imperial): 6.35 cm (2.5"). Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω, Satellite speaker woofer diameter (imperial): 7.62 cm (3")

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
ASF, AVI, DIVX, FLV, MKV, MP4, MPEG
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio
Total Harmonic Distortion (THD)
30%
Audio formats supported
AAC, FLAC, MP3, OGG, WAV, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 320 Kbit/s
Radio
FM radio *
Yes
Radio Data System (RDS)
Yes
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
6.35 cm (2.5")
Satellite speakers
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
5 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.25 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 344 x 56 mm
Main unit weight
3.35 kg
Center speaker dimensions (WxDxH)
266 x 99 x 87 mm
Center speaker weight
980 g
Satellite speaker dimensions (WxDxH)
247 x 1100 x 242 mm
Satellite speaker weight
1.17 kg
Subwoofer dimensions (W x D x H)
178 x 302 x 353 mm
Subwoofer weight
3.9 kg
Packaging data
Package weight
25.2 kg
Package dimensions (WxDxH)
555 x 423 x 385 mm
Packaging content
Additional accessories
2 x AAA Batteries, DCK3061 iPod/iPhone dock, FM antenna, Power cord, Quick start guide, Remote Control, Safety & Legal Leaflet, Trademarks Sheet, World Wide Warranty leaflet
Manual
Yes
Other features
Apple docking compatibility
iPhone, iPod
Built-in HDD
No
TV tuner integrated
No
Picture enhancement
HD (720p, 1080i, 1080p/ 24fps), Progressive scan, Video upscaling, Rotate, Slideshow with music playback, Zoom
Technical details
Product colour *
Black
Karaoke *
No
EasyLink
21:9 format subtitle support, Audio Return Channel, Automatic audio input mapping, Dynamic Lipsync, One touch play, One touch standby, Remote Control-Passthrough
Brand Image Product code Product Stock Price from
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94