location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6560b Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6560b Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6P67EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:41:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 year on primary battery.
Long product name HP ProBook 6560b Notebook PC :
The long product name of HP ProBook 6560b Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProBook 6560b Notebook PC
More>>>
HP ProBook 6560b Notebook PC:
The official description of HP ProBook 6560b Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility expert. Get the job done—anywhere, anytime. From writing reports to attending mobile meetings, this HP ProBook with a 39,6 cm (15.6") diagonal HD1 display is perfect for everyday business tasks.1 HD content required to view HD images.

Short summary description HP ProBook 6560b Notebook PC:
This short summary of the HP ProBook 6560b Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6560b Notebook PC, QWERTY

Long summary description HP ProBook 6560b Notebook PC:
This is an auto-generated long summary of HP ProBook 6560b Notebook PC based on the first three specs of the first five spec groups.

HP ProBook 6560b Notebook PC. Keyboard layout: QWERTY

Keyboard
Keyboard layout
QWERTY
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:41:44
Uk has collected 13 expert reviews for HP ProBook 6560b Notebook PC and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-05 12:41:44
Around the edges of the ProBook 6560b you'll find a DVD burner, Gigabit Ethernet, five USB 2.0 ports (one doubles as an eSATA port), a mini FireWire port, VGA, DisplayPort, Serial, and microphone and headphone ports. The DVD burner can be replaced wit...
Good Build quality, Performance, Security...
Bad Noisy, Keyboard, 32-bit Windows...
Bottom line With great build quality and lots of features, the ProBook 6560b should be a winner. However, it's let down by a couple of configuration issues, it's noisy and it's keyboard and touchpad could be better...
60%
notebookcheck.net
Updated:
2013-08-05 12:41:44
An Intel dual core CPU, model Core i5 2520M , works inside the entry level business laptop. It runs with a clock rate of 2.5 GHz and can even overclock single cores up to 3.2 GHz thanks to the Turbo Boost technology. Besides the incorporated Intel graphic...
Good Elegant design, Good workmanship, High-end materials, Integrated WWAN module, Spill proof keyboard, Touchpad can be disabled, Well-arranged, contrast rich display, Fast hardware, Mostly quiet operation...
Bad Short battery life during load, No USB 3.0 support, Narrow viewing angles...
Bottom line A Rolls Royce among the business notebooks The HP ProBook 6560-LG658EA (almost) convinces in every way. The aluminum case that has been additionally reinforced with magnesium isn't only an optical treat . The notebook is very robust and can put up with a...
87%
hardwaregeeks.com
Updated:
2013-08-05 12:41:44
Luxury! That is the word that comes to mind when I look at the HP ProBook 6560b. Luxury! Yeah that’s it. It’s a luxurious machine, and it sort of looks like that limosine the president rides. I personally can’t remember any other device that looks as...
100%