HP logo

HP RH304AA mouse Office Ambidextrous USB Type-A Optical

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
417619
Info modified on:
14 Jun 2024, 10:21:17
End of life date:
17 Oct 2014
Warranty:
HP's Input/Output devices have a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP RH304AA mouse Office Ambidextrous USB Type-A Optical:

HP USB Optical Travel Mouse

HP RH304AA mouse Office Ambidextrous USB Type-A Optical:

HP Input/Output devices provide additional desktop functionality for HP Business Notebooks. The HP USB & PS/2 Mouse is a two-button mouse with scroll wheel that provides the speed and accuracy of optical tracking in a simple, elegant design. It connects to standard USB ports and also come equipped with a USB to PS/2 adapter that converts from a USB Series connection to a PS/2 connection. The HP Optical USB Travel mouse delivers the convenience, comfort, and elegance of optical mouse operation in a miniature size - an ideal solution while on the road.

Short summary description HP RH304AA mouse Office Ambidextrous USB Type-A Optical:

HP RH304AA, Ambidextrous, Optical, USB Type-A, Black

Long summary description HP RH304AA mouse Office Ambidextrous USB Type-A Optical:

HP RH304AA. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.