location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-300 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-300
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DIR-300 wireless router Black :
The long product name of D-Link DIR-300 wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless G-router
More>>>
D-Link DIR-300 wireless router Black:
The official description of D-Link DIR-300 wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link has launched DIR-300, which is an entry-level Wireless G router for home and small office users. With DIR-300, users can share a broadband Internet connection with multiple computers by simply connecting it to a cable or DSL modem.

The router includes stateful packet inspection as well as firewall functions to safeguard your network from harmful attacks. One of the key features of DIR-300 is its scheduling parental control, which helps parents to have more flexible control when kids access the Internet. This router allows users to share the Internet through either wired or wireless connection.

The DIR-300 supports the 802.11g/b standards. Wireless encryptions such as WEP, WPA and WPA2 are supported to ensure that data gets securely transmitted over the wireless network. The package also includes a quick router setup wizard utility to help users set up the unit for their networks and over the Internet with just a few clicks.

The key features of the D-Link Wireless G Router include Smart Qos, SPI Firewall Protection, Wi-Fi Protected Setup, Advanced Scheduling, User Level Control, WPA (TKIP) and WPA2 (AES) Support, VPN Pass-through, Interactive Install Guide, UPnP Support, Window Vista Certified and Xbox Live Certified.

Short summary description D-Link DIR-300 wireless router Black:
This short summary of the D-Link DIR-300 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-300, Black

Long summary description D-Link DIR-300 wireless router Black:
This is an auto-generated long summary of D-Link DIR-300 wireless router Black based on the first three specs of the first five spec groups.

D-Link DIR-300. Security algorithms: WPA-PSK, WPA2-PSK, WPS. Product colour: Black. Antenna connector type: RP-SMA. Supported data transfer rates: 10/100 Mb/s, Networking features: DDNS, NTP, DCC, Maximum data transfer rate: 0.1 Gbit/s

Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
WPA-PSK, WPA2-PSK, WPS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
Antenna
Antenna connector type
RP-SMA
Other features
Supported data transfer rates
10/100 Mb/s
Networking features
DDNS, NTP, DCC
Maximum data transfer rate
0.1 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:42:42
Uk has collected 1 expert review for D-Link DIR-300 wireless router Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcquest.ciol.com
Updated:
2011-09-26 03:42:42
A slew of innovative features that make this wireless router stand out amongst the crowd arefree Tomyzone hotspot, solid security and easy installation. The hotspot feature lets you earn money by making a public SSID that can be used by WiFi users i...
0%
Brand Image Product code Product Stock Price from
D-Link DIR-457/E wireless router White D-Link DIR-457/E wireless router White
(show image)
DIR-457/E DIR-457/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-457 wireless router White D-Link DIR-457 wireless router White
(show image)
DIR-457 DIR-457 0.00
(excl. VAT)
0 (incl. VAT)