location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to ExpressCard HD Video Capture Card Adapter 1080p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECHDCAP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846325 show
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p :
The long product name of StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p
More>>>
StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p:
The official description of StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture and convert the audio/video from an HDMI source, through a 34mm ExpressCard slot

The ECHDCAP ExpressCard Video Capture Card for HDMI (1080p) lets you capture high-definition video and audio from an HDMI source to your laptop computer through an ExpressCard expansion slot.

Support for full 1080p video input, as well as HDMI audio makes this HD capture card the perfect solution for creating digital copies of your videos for editing and compiling, or for simply recording video to your laptop.

This ExpressCard-based capture card supports NTSC and PAL systems, and includes an easy to use video capture software suite that enables you to record video or take still screenshots and save them to your laptop/notebook computer.

The laptop capture card features a flushmount ExpressCard design that sits flush with the sides of the laptop, creating a seamless add-on that can be left installed, even while on the move.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

This Product will not record HDCP protected content.

System Requirements:

CPU: Intel Core 2 Duo (for 720p capture)Intel Core i5 (for 1080p capture)

Memory: 1 GB

Video: DirectX 9.0c Compatible Graphics Card

The StarTech.com Advantage

- Full 1080p HDMI audio-video capture ensures high quality media for video editing and compiling applications
- When installed, the flush-mount design sits even with the sides of the laptop, avoiding impact damage to either the card or the ExpressCard slot

Short summary description StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p:
This short summary of the StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p, Black, Grey, HDMI, MStar MST3367CMK, CE, FCC, RoHS, NTSC, PAL 60, PAL M, 1920 x 1080, 1440 x 900, 1280 x 1024, 1280 x 960, 1280 x 720, 1024 x 768, 800 x 600

Long summary description StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p:
This is an auto-generated long summary of StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p based on the first three specs of the first five spec groups.

StarTech.com HDMI to ExpressCard HD Video Capture Card Adapter 1080p. Product colour: Black, Grey, Host interface: HDMI, Chipset: MStar MST3367CMK. Analog signal format system: NTSC, PAL 60, PAL M, Supported resolutions: 1920 x 1080, 1440 x 900, 1280 x 1024, 1280 x 960, 1280 x 720, 1024 x 768, 800 x 600, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Width: 34 mm, Depth: 75 mm, Height: 5.5 mm. Package weight: 100 g, Package height: 40 mm, Package width: 145 mm. Cables included: HDMI

Performance
Product colour *
Black, Grey
Host interface *
HDMI
Chipset
MStar MST3367CMK
Certification
CE, FCC, RoHS
Video
Analog signal format system *
NTSC, PAL 60, PAL M
Supported resolutions
1920 x 1080, 1440 x 900, 1280 x 1024, 1280 x 960, 1280 x 720, 1024 x 768, 800 x 600
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Weight & dimensions
Width
34 mm
Depth
75 mm
Height
5.5 mm
Weight
30 g
Packaging data
Package weight
100 g
Package height
40 mm
Package width
145 mm
Package depth
210 mm
Packaging content
Cables included
HDMI
Manual
Yes
Brand Image Product code Product Stock Price from
StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component StarTech.com USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component
(show image)
USB2HDCAP USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)