location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A300-129
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAJ4E-017004BT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5550 1.83 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM 667 MHz
  • - 250 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 3470
  • - Windows Vista Home Premium
Long product name Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium :
The long product name of Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite A300-129 - Intel® Core™ 2 Duo T5550 1.83GHz / 3072MB / 250GB / TruBrite 15.4" WXGA TFT, 1280 x 800 / ATI Mobility Radeon HD3470 128MB / DVD Super-Multi (DL)/ Intel (802.11a/b/g) / USB sleep & charge / WebCam / Windows Vista Home Premium (UK,NL,FR)
More>>>
Short summary description Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:
This short summary of the Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A300-129, Intel® Core™2 Duo, 1.83 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:
This is an auto-generated long summary of Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite A300-129. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 2.72 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:26:25
Uk has collected 25 expert reviews for Toshiba Satellite A300-129 Intel® Core™2 Duo T5550 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Zdnet.com.au
Updated:
2014-06-21 12:26:25
DesignToshibas Satellite A300 is a visually striking system, especially in the age of netbooks, when vendors are striving for notebooks that are ever smaller and less noticeable. The A300 stands out, at least partially because its pretty big; 362x267...
Good Stylish design, Excellent keyboard, Good overall performance...
Bad Casing feels flimsy, Gets hot quite quickly, Average battery life...
Bottom line Toshibas A300 certainly stands out in a crowd, but its battery life means you wont be out in the crowds for long.
73%
goodgearguide.com.au
Updated:
2014-06-21 12:26:25
The Toshiba Satellite A300 (PSAGCA-09Y01N) is almost the perfect laptop for home users. It looks good, has a big screen, is comfortable to use, and contains a large array of ports. Its also not a heavy laptop; considering it has a 15.4in screen, its weight of 2.8kg is relatively light. You should be able to cart it to the office or the lecture hall without breaking too much of a sweat. However, you wont get much life out of it if you use it on the road. It only lasted for 1hr 20min in our bat...
Good Sleep-and-charge USB 2.0 ports, FM tuner, HDMI, 4GB RAM, relatively light...
Bad Slightly sluggish, needs a larger screen resolution, short battery life...
Bottom line The Toshiba Satellite A300 is comfortable to use, looks good, and has plenty of ports. It’s performance was a little slow in our CPU tests, but overall it’s a great laptop for the home or office...
80%
techradar.com
Updated:
2014-06-21 12:26:25
Toshibas Satellite A300D-15B (£649 inc. VAT) is a semi-portable machine aimed at the regular consumer. In a bid to keep costs down, its the only laptop here to use an AMD processor and chipset.Unfortunately, this proves to be its downfall and everyda...
Good Great speakers, Sturdy build, Comfortable keyboard...
Bad Lacklustre performance, Disappointing battery life...
70%
gadgetshow.channel5.com
Updated:
2014-06-21 12:26:25
This laptop from Toshiba sports a 15.4-inch widescreen display. On the inside it can boast a 120GB hard drive and a DVD-RW SuperMulti drive. Processor-wise it's got the the Intel Core 2 Duo Processor T5670 and Intel GMA X3100 graphics card. It also has...
80%
techradar.com
Updated:
2014-06-21 12:26:25
Toshibas Satellite A300-177 (£499 inc. VAT) is an affordable laptop aimed at the home user, and beneath the glossy styling youll find a host of media-centric features, such as touch-sensitive hotkeys that let you control your CDs and DVDs.The system...
Good Great price, Robust build, Comfortable interface, Good screen...
Bad Low performance, Limited connectivity...
Bottom line Toshibas Satellite A300-177 (£499 inc. VAT) is an affordable laptop aimed at the home user, and beneath the glossy styling youll find a host of media-centric features, such as touch-sensitive hotkeys that let you control your CDs and DVDs.The system...
80%
pocket-lint.com
Updated:
2014-06-21 12:26:25
A great machine for the price but the high-gloss finish, while looking great, will soon annoy the average user...
Good Looks good, great price, good performance...
Bad Attracts fingerprints...
Bottom line A great machine for the price but the high-gloss finish, while looking great, will soon annoy the average user...
80%
apcmag.com
Updated:
2014-06-21 12:26:25
This machine goes all-out in the name of in-your-face fashion, with a pin-stripe grey pattern on the lid and around the keyboard, a high-gloss finish that covers the entire notebook, white LEDs and chrome-covered mouse buttons. Pushing 3kgs, it isn't...
Good Topnotch performance, Generouslysized hard drive, Eyecatching design...
Bad Display could be better...
80%
smarthouse.com.au
Updated:
2014-06-21 12:26:25
Despite the success of small and lightweight notebooks these past few months, companies are still pushing oversized but highly-specced notebooks. The new Toshiba A300 seems to have what it takes to be a reliable on-the-go workhorse, but can that justi...
70%
goodgearguide.com.au
Updated:
2014-06-21 12:26:25
The Toshiba Satellite A300 provides excellent processing power and a sleek design for a price that wont break the budget.
Good Nice design, powerful processor, effective face recognition software, "Sleep & Charge" USB ports...
Bad Quite heavy, no full-HD capable screen or optical drive, screen can be excessively reflective under direct lighting The Final Word The Toshiba Satellite A300 provides excellent processing power and a sleek design for a price that wont break the budget.
Bottom line The Toshiba Satellite A300 provides excellent processing power and a sleek design for a price that wont break the budget.
80%
electronicsme.com
Updated:
2014-06-21 12:26:25
The Toshiba Satellite A300-048 PSAG8C-048013 notebook is ideal for business and school. The Intel Core 2 Duo processor T6400 runs at 2.0GHz and is more than adequate for running most business and home programs. The notebook has a 15.4 inch Wide XGA TFT...
Bottom line Overall if you are looking at a notebook that offers allot of features that will make any business or home user happy the Toshiba Satellite A300-048 should be at the top of your list. With a Intel Core 2 Duo processor T6400, 400GB HDD, 4GB of RAM and H...
92%
hardwarezone.com.sg
Updated:
2014-06-21 12:26:25
To be honest, when we first heard that Toshibas new line of notebooks had been designed for the fashion conscious, we were rather doubtful. Toshibas range of laptops were previously more known for their functionality and performance and it was qu...
0%
trustedreviews.com
Updated:
2014-06-21 12:26:25
Before the EeePC and its many imitators created a new, rapidly growing segment in the market (that of the cheap ultra-portable), the most popular type of laptop was the averagely specified 15.4 incher. This size offers the ideal mixture of portability and...
70%