location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E510-L.ABCSV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E510-L.ABCSV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® T2370 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB
  • - Intel® GMA X3100
  • - Windows Vista Business
Long product name LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The long product name of LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E510-L.ABCSV - 15.4" TFT 1280 x 800 ( WXGA ), Intel Pentium Dual Core T2370 / 1.73 GHz, 2 GB DDR II SDRAM, 160 GB SATA HDD, DVD±RW (+R DL), Intel GMA X3100, IEEE 802.11b/g, Fast Ethernet, Microsoft Windows Vista Business
More>>>
LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official description of LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG E510 combines performance and value to offer a value business notebook to suit your business needs. The 15.4” widescreen display delivers rich and vibrant images, processed by Intel®’s latest graphic technology. Windows XP Pro is also included.

Short summary description LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

LG E510-L.ABCSV, Intel® Pentium®, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

LG E510-L.ABCSV. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Brand Image Product code Product Stock Price from
LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
(show image)
E510-L.ABCMV E510-L.ABCMV 0.00
(excl. VAT)
0 (incl. VAT)
LG E510-L.AP11V laptop Intel® Pentium® T2370 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium LG E510-L.AP11V laptop Intel® Pentium® T2370 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
E510-L.AP11V E510-L.AP11V 0.00
(excl. VAT)
0 (incl. VAT)
LG EV500-V.ABKV laptop Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2600 Windows Vista Business LG EV500-V.ABKV laptop Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2600 Windows Vista Business
(show image)
EV500-V.ABKV EV500-V.ABKV 0.00
(excl. VAT)
0 (incl. VAT)