location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E510-L.ABCMV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E510-L.ABCMV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2020 21:53:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 550 2 GHz
  • - 39.1 cm (15.4")
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB
  • - Intel® GMA X3100
  • - Windows Vista Business
Long product name LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The long product name of LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E510-L.ABCMV - 15.4" TFT 1280 x 800 ( WXGA ), Intel Celeron M Processor 550 / 2GHz, 2 GB DDR II SDRAM, 160 GB SATA HDD, DVD±RW (+R DL), Intel GMA X3100, IEEE 802.11b/g, Fast Ethernet, Microsoft Windows Vista Business
More>>>
LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official description of LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG E510 combines performance and value to offer a value business notebook to suit your business needs. The 15.4” widescreen display delivers rich and vibrant images, processed by Intel®’s latest graphic technology. Windows XP Pro is also included.

Short summary description LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

LG E510-L.ABCMV, Intel® Celeron® M, 2 GHz, 39.1 cm (15.4"), 2 GB, 160 GB, Windows Vista Business

Long summary description LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of LG E510-L.ABCMV laptop Intel® Celeron® M 550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

LG E510-L.ABCMV. Processor family: Intel® Celeron® M, Processor model: 550, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Display
Display diagonal *
39.1 cm (15.4")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor model *
550
Processor cores
1
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Tcase
72.8 °C
Tjunction
100 °C
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.358 GB
Audio
Audio system
HD Audio
Camera
Front camera
No
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel GL960 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Software
Bundled software
Norton AntiVirus, CyberLink Power2Go, LG Intelligent Update, LG Recovery Center
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Conflict-Free processor
No
Battery
Number of battery cells
6
Weight & dimensions
Width
357 mm
Depth
266 mm
Height
36 mm
Weight *
2.8 kg
Other features
Wireless technology
IEEE 802.11 b/g
Infrared data port
No
Type
PC
Display viewable area (HxV)
1280 x 800 mm
TV-in port
No
Internal modem
No
Brand Image Product code Product Stock Price from
LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business LG E510-L.ABCSV laptop Intel® Pentium® T2370 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
(show image)
E510-L.ABCSV E510-L.ABCSV 0.00
(excl. VAT)
0 (incl. VAT)
LG E510-L.AP11V laptop Intel® Pentium® T2370 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium LG E510-L.AP11V laptop Intel® Pentium® T2370 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
E510-L.AP11V E510-L.AP11V 0.00
(excl. VAT)
0 (incl. VAT)