location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-TWD10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H257340JY
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:43:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Black, White
  • - 3LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - 720p (1280x720)
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 20 W
  • - 60 W
More>>>
Short summary description Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White:
This short summary of the Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TWD10, 1200 ANSI lumens, 3LCD, 720p (1280x720), 762 - 7620 mm (30 - 300"), 1.1 - 11.3 m, 16.78 million colours

Long summary description Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White:
This is an auto-generated long summary of Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White based on the first three specs of the first five spec groups.

Epson EMP-TWD10. Projector brightness: 1200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 720p (1280x720). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 13.7 - 205 mm, Aperture range (F-F): 1.7 - 2.1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 800 x 600 (SVGA). Noise level: 28 dB

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.1 - 11.3 m
Projector brightness *
1200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
720p (1280x720)
Number of colours
16.78 million colours
Projector brightness (economic mode)
350 ANSI lumens
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Matrix size
1.4 cm (0.55")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
140 W
Lens system
Focus *
Manual
Focal length range
13.7 - 205 mm
Aperture range (F-F)
1.7 - 2.1
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.15:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N
Full HD *
No
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 800 x 600 (SVGA)
Ports & interfaces
S-Video inputs quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
HDCP
No
Noise level *
28 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product colour *
Black, White
Display
Built-in display *
No
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
5.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
330 mm
Depth
260 mm
Height
183 mm
Weight *
6.9 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
16:9
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:35:31
Uk has collected 12 expert reviews for Epson EMP-TWD10 data projector 1200 ANSI lumens 3LCD 720p (1280x720) Black, White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-24 06:35:31
Epsons new EMP-TWD10 projector incorporates a DVD player and speakers. Its ideal if you like the idea of a home cinema but dont want to clutter up your living room with technology. The price even includes an 80in floor-standing screen, which is u...
60%
techradar.com
Updated:
2014-12-24 06:35:31
Epson thinks its time everyone had a bigscreen projector.Why else would it be selling an all-in-one PJ that includes a DVD player and surround sound speakers in the same unit? The D10 is even bundled with an 80in home cinema screen. A more obvious att...
Good Simple setup, Comes with DVD player, Speakers and screen...
Bad Images lack contrast, Black levels, Flimsy screen...
60%
digitalversus.com
Updated:
2014-12-24 06:35:31
The Epson EMP-TWD10 is the first HD multi-function projector. Entirely HD? Not exactly. Multi-functions combine speakers + projector + video player. Here the projection system is indeed HD Ready and there are 720p or 1280x720 LCD pixel panels; howeve...
Good Combined sound, video player and projector, Very large projection zone, Excellent upscaling from integrated DVD player, Very easy to use...
Bad Noisy, Black not very deep, Video processing not as good with HDMI, Integrated speakers should only be used as a backup...
60%
trustedreviews.com
Updated:
2014-12-24 06:35:28
I might as well say right from the off that this is probably the single weirdest review I've ever done for TrustedReviews. And if that hardly sounds like a ringing endorsement of the ‘weird' product in question, Epson's EMP-TWD10, then actually I've got t...
50%
homecinemachoice.com
Updated:
2014-12-24 06:35:31
PDF-file...
60%
best4reviews.com
Updated:
2014-12-24 06:35:31
Epson’s EMP-TWD10 is an integrated home theatre and entertainment centre that brings together all you need to experience big screen entertainment in a single device, even if it does look a tad boxy on the design front...
Good Projection quality, Quite operation, flexibility, Easy to use, Novel rotating design.
Bad Size, Lens shift mechanism: not enough vertical range of movement for low table mounting, Full HD would be better, Box-like design.
Bottom line This projector provides a superbly versatile system ideal for families or for those with smaller rooms or for those that cannot “install” a hard wired home theatre setup. The built-in speakers are actually quite good and mean you don’t need all the e...
83%