location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP622 + Ceiling Mount + Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06277.B5E+5J2K01.001+5J.060
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:41:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2700 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 300 Number of colours: 16.78 million colours
  • - 285 W
Long product name BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP622 Digital Projector + Ceiling Mount + Projection Lamp
More>>>
BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy New Achievement in Silent Engineering
BenQ knows it takes more than a lower-noise cooling fan to deliver quiet operation. That's why, from the design of the tiniest components to an advanced ventilation system, we engineer maximum operational quietness.

Designed in Every Detail
Silent Engineering means that we look everywhere for improvements. We've re-designed our color wheel for maximum absorption of noise and vibrations. We've also added a damper fixed between the MP622/622c's color wheel and bracket for added reduction in noise and vibration.

Anti-Vibration Equals Added Ouietness
Inside, our quiet-running cooling fan also includes a noise-absorbing sponge while rubberized components dampen vibration that can cause noise. Outside, high elasticity rubber stops resonance with table tops in its tracks.

Low-Obstruction Ventilation Design
We've designed for a smoother flow of air through the MP622/622c. This lowers heat and allows exhaust fans to run at lower speeds for lower noise.

Enjoy Bringing the Colors of the World to Life
With BrlliantColor technology, colors come to life at the proper density and brightness. It's a breakthrough to have both color density and brightness. The MP622/622c's is built with advanced BrilliantColor technology from Texas Instruments, that enables higher brightness levels by boosting mid-tone colors, resulting in more vibrant and more precisely rendered colors.

Unique Golden Ratio Color Wheel for Perfect Color Matching
You've got to see this to believe it ! With the BenQ unique Golden Ratio Color Wheel provides color matching:real, perfect color. Our specialized color wheel coating-advanced color coating technology- delivers better color saturation and expands the color gamut. Plus, sophisticated gamma adjustments reproduce colors precisely for the most vivid images you've ever seen.

3D Color Management
3D color management technology allow independent control of six colors' (R/G/B/C/M/K) hue and saturation levels to their optimum values, while adjusting color intensity for natural-looking visuals.

Wall Color Correction
Now, you don't have to worry about whether there is a white screen for your presentation. We've studied the most commonly used colors in the world of painting to develop easy-to-use wall color correction. Now, you can project on any background, even blackboard, with precise color performance.

Enjoy BenQ's Ease-of-Use. This is Definitely What You Need When You Present

Presentation Timer
Having trouble controlling your pace? The Mp622/622c's built in timer lets you keep track of yourself. Beeps or on screen messages help you manage your performance.

Power On/Off Tone
We've built in helpful alerts that tell you when you can start projecting or when you can start to pack up. Now, you can keep talking to your audience without always checking our projector. We'll tell you how things are going with an easy to hear tone.

Off & Go
In a hurry? With Off & Go, you can turn off the MP622/622c and pack up right away.

Quick Auto Search
You don't have to go looking for your signal. The BenQ MP622/622c will find it for you.Once you're ready, your presentation will be ready for projection in 2 seconds.

Top Access Lamp Door
Changing a projector lamp used to be such a hassle. On the MP622/622c, all you need to do is open the upper

Panel Key Lock
Sometimes, it happens. A button gets accidentally pushed and your presentation disappears from view! Use the control console or the remote to press the lock-key and you’ll be safe from these mishaps.

Lamp Care
Turning some projectors on and off within short period of time can lead to overheating and bulb damage. You can turn the MP622/622c on and off without concern. MP622/622c can detect the bulb temperature automatically when you try to turn on it and make sure the temperature is cool enough before it allows the projector to turn on.
If you set up and start the projector before the lamp is properly cooled and ready, Lam Care takes over and makes re-starts smooth and trouble free making sure that your bulb is protected from damage.

Sleek and Savvy Design
We know that your projector should look as professional as you and your presentation. The MP622/622c is midnight black and has a high gloss finish and handsome exterior design.

Short summary description BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP622 + Ceiling Mount + Lamp, 2700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP622 + Ceiling Mount + Lamp. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Focal length range: 20.4 - 23.5 mm, Zoom ratio: 1.1:1. Power consumption (typical): 285 W. Weight: 2.5 kg

Projector
Screen size compatibility *
300
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
200 W
Lens system
Focal length range
20.4 - 23.5 mm
Zoom ratio
1.1:1
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.5 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
239 x 106.3 x 251 mm
Power requirements
100-240V; 50/60Hz
Lens focal range
F2.6 - F2.77
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:08:39
Uk has collected 1 expert review for BenQ MP622 + Ceiling Mount + Lamp data projector 2700 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-09-25 20:08:39
The BenQ MP622 would be at home in a government boardroom or the penthouse suite of a Manhattan artist. Its black-and-steel design with just a hint of a purple ring is a real eye-catcher, especially considering that we in the lab almost never notic...
0%