location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port RS232 PCI Serial Card Adapter with Power Output
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI4S954PW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846752 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Serial
Warranty: Lifetime Warranty
Long product name StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output :
The long product name of StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output - PCI Serial Card - rs232 Card - quad Port Serial Card
More>>>
StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output:
The official description of StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 4 RS232 serial ports with 5V or 12V selectable power output to your computer, through a PCI slot

The PCI4S954PW 4-Port PCI Serial Card (with Power Output) turns a PCI slot into 4 RS232 (DB9) serial connections and enables compatible devices to draw power from the serial ports.

Suitable for many RS232-powered serial applications, this PCI serial card offers a selectable 5V or 12V power option, capable of power output using pin 1, 4, 8 or 9, which enables you to configure the card to suit the requirements of your powered RS232 devices.

A flexible solution for adding serial ports to full-sized, or small form factor systems, the 4-port serial card includes both low and full profile brackets while the included breakout cable helps to avoid cluttered connections.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Selectable 5/12V power output on one of four different pins provides the flexibility needed to connect nearly any powered serial device
- The included breakout cable saves expense as an all-in-one solution, and allows the addition of multiple RS232 serial ports through a single PCI slot
- Includes both low profile/half-height and full profile brackets to ensure fitment into a broad range of system form factors

Short summary description StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output:
This short summary of the StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output, PCI, Serial, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 19 mm, 57 mm, 120 mm

Long summary description StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output:
This is an auto-generated long summary of StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output based on the first three specs of the first five spec groups.

StarTech.com 4 Port RS232 PCI Serial Card Adapter with Power Output. Host interface: PCI, Output interface: Serial. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 19 mm, Depth: 57 mm, Height: 120 mm. Package width: 210 mm, Package depth: 150 mm, Package height: 50 mm

Country Distributor
Nederland 4 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)