location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC U260W data projector Standard throw projector 2600 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U260W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40000568
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC U260W data projector Standard throw projector 2600 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 2600 ANSI lumens
  • - Lamp 1000 h
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 2540 - 6451.6 mm (100 - 254")
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 300 W
More>>>
Short summary description NEC U260W data projector Standard throw projector 2600 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the NEC U260W data projector Standard throw projector 2600 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC U260W, 2600 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 2540 - 6451.6 mm (100 - 254")

Long summary description NEC U260W data projector Standard throw projector 2600 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of NEC U260W data projector Standard throw projector 2600 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

NEC U260W. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 1000 h, Lamp power: 230 W. Focal length range: 0 - 4.42 mm, Aperture range (F-F): 0 - 2.71, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Noise level: 33 dB, Noise level (economic mode): 29 dB, 2D/3D frequency image: 120 Hz