location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDRDPH10U-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304216957 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:35:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black :
The long product name of APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack Distribution Panel 230 V
More>>>
APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black:
The official description of APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify installation at half the cost
The Configure-to-order (CTO) process allows for the pre-installation of pretested breakers, cut-to-size power whips, load-test ports, and branch circuit monitoring boards. Build your InfraStruXure PDU to your exact specifications to increase speed of deployment, reliability, and cost savings. Integrated System Bypass Panel allows for UPS isolatation from the critical load. Equipped with circuit breaker panels to effectively distribute power to connected loads.

Short summary description APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black:
This short summary of the APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK, Black, IEC 309, 400 V, 610 x 1067 x 2070 mm, 272.7 kg, 914 x 1219 x 2261 mm

Long summary description APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black:
This is an auto-generated long summary of APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK. Product colour: Black. Input connection type: IEC 309. Nominal input voltage: 400 V. Dimensions (WxDxH): 610 x 1067 x 2070 mm, Weight: 272.7 kg. Package dimensions (WxDxH): 914 x 1219 x 2261 mm, Package weight: 295.4 kg

Design
Product colour
Black
Ports & interfaces
I/O ports
IEC 309
Input connection type
IEC 309
Power
Nominal input voltage *
400 V
Weight & dimensions
Dimensions (WxDxH)
610 x 1067 x 2070 mm
Weight
272.7 kg
Packaging data
Package dimensions (WxDxH)
914 x 1219 x 2261 mm
Package weight
295.4 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7954 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
AP7553 RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 0.00
(excl. VAT)
0 (incl. VAT)
APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) APC InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless power distribution unit (PDU)
(show image)
PDRPPH1000-M InfraStruXure PDU 40kW 400V/400V W/ MBP Xmerless 0.00
(excl. VAT)
0 (incl. VAT)
APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black APC RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 power distribution unit (PDU) 4 AC outlet(s) Black
(show image)
AP7585 RACK PDU EXTENDER, BASIC, 2U, 32A, 230V, (4) IEC C19 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7950 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black
(show image)
WRMPSX RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)