location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port USB to RS232 Serial DB9 Adapter Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2328 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030825825 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB2328 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 2.0 Type-B
  • - Hub interfaces: Serial
  • - Ports quantity: 8
  • - Silver Plastic
Warranty: Lifetime
Long product name StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub :
The long product name of StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Serial Adapter Hub - 8 Port - DB9 (9-pin) - USB Serial - FTDI USB to RS232 Adapter - USB Serial
More>>>
StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub:
The official description of StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add eight RS232 serial ports to any notebook or desktop computer using a single USB port

The ICUSB2328 8 Port USB to Serial RS232 DB9 Adapter Hub lets you connect up to eight RS232 serial devices to your Mac or PC, laptop or desktop computer through a single USB port, as though the computer offered integrated DB9M serial connectors.

The RS232 Serial Hub is compactly designed to preserve valuable workspace, and is bus-powered to eliminate the need for an external power adapter or wall outlet - a cost-effective solution that bridges the compatibility gap between modern USB-capable computers and legacy RS232 serial peripherals.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Provides serial connectivity to systems lacking RS-232 serial ports in a convenient external hub form factor
- Easy plug and play installation with our USB Bus-powered adapter – requires no external power adapter or wall outlet

Short summary description StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub:
This short summary of the StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub, USB 2.0 Type-B, Serial, Silver, Plastic, 5 V, 1 A

Long summary description StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub:
This is an auto-generated long summary of StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub based on the first three specs of the first five spec groups.

StarTech.com 8 Port USB to RS232 Serial DB9 Adapter Hub. Host interface: USB 2.0 Type-B, Hub interfaces: Serial. Product colour: Silver, Housing material: Plastic. Output voltage: 5 V, Output current: 1 A, Power plug type: Type M. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 66.5 mm, Depth: 150 mm, Height: 26 mm

Ports & interfaces
Host interface *
USB 2.0 Type-B
Hub interfaces *
Serial
Ports quantity *
8
RS-232 ports
8
DC-in jack
Yes
Features
Product colour
Silver
Housing material
Plastic
Plug and Play
Yes
Power
Output voltage
5 V
Output current
1 A
Power plug type
Type M
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 98SE, Windows CE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Weight & dimensions
Width
66.5 mm
Depth
150 mm
Height
26 mm
Weight
860 g
Packaging data
Package width
159 mm
Package depth
285 mm
Packaging data
Package height
52 mm
Package weight
840 g
Packaging content
Cables included
Serial, USB
Manual
Yes
Drivers included
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Performance
Data bits
7, 8
FIFO (First In, First Out)
256 B
Baud rate
921.6 Kbit/s
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Logistics data
Master (outer) case width
600 mm
Master (outer) case length
520 mm
Master (outer) case height
426 mm
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
FTDI - FT232RL
Brand Image Product code Product Stock Price from
StarTech.com 4 Port Wall Mountable USB to Serial Adapter Hub with COM Retention StarTech.com 4 Port Wall Mountable USB to Serial Adapter Hub with COM Retention
(show image)
ICUSB2324X 4 Port Wall Mountable USB to Serial Adapter Hub with COM Retention 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub
(show image)
ICUSB2324 4 Port USB to RS232 Serial DB9 Adapter Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)