StarTech.com logo

StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238939
Info modified on:
06 Sept 2024, 14:27:17
Short summary description StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub:

StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub, USB, Serial, Silver, Plastic, CE, FCC, RoHS, 1 W

Long summary description StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub:

StarTech.com 4 Port USB to RS232 Serial DB9 Adapter Hub. Host interface: USB, Hub interfaces: Serial. Product colour: Silver, Housing material: Plastic, Certification: CE, FCC, RoHS. Power consumption (typical): 1 W, Power consumption (max): 1.5 W. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow..., Other operating systems supported: Windows XP Embedded. Width: 66.5 mm, Depth: 150 mm, Height: 26 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.