location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle FireWire Solo 24 bit 96 kHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire Solo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900-50739-00
Category:
Devices used to record the music, such as recording studio equipment.
Digital Audio Recorders Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle FireWire Solo 24 bit 96 kHz :
The long product name of Pinnacle FireWire Solo 24 bit 96 kHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FireWire Solo, FireWire Mobile Audio Interface for Songwriter/Guitarists
More>>>
Short summary description Pinnacle FireWire Solo 24 bit 96 kHz:
This short summary of the Pinnacle FireWire Solo 24 bit 96 kHz data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle FireWire Solo, 270 Ω, 12 dBV, -101 dB, 101 dB, 0.0079%, 24 bit

Long summary description Pinnacle FireWire Solo 24 bit 96 kHz:
This is an auto-generated long summary of Pinnacle FireWire Solo 24 bit 96 kHz based on the first three specs of the first five spec groups.

Pinnacle FireWire Solo. Input impedance: 270 Ω, Maximum input level: 12 dBV, Signal-to-Noise Ratio (SNR): -101 dB. Audio quality: 24 bit, Sample rate: 96 kHz, Frequency range: 20 - 40000 Hz. Microphone variable gain: 40 dB, Microphone Signal-to-Noise Ratio (SNR): -101 dB, Microphone dynamic range: 101 dB. Headphones maximum output: 2 dBV, Headphones Signal-to-noise Ratio: -106 dB. Compatible operating systems: Windows XP (SP2), MAC OS X 10.2.8, MAC OS X 10.3.5, MAC OS X 10.4.1, MAC OS X 10.5.2., Minimum processor: Pentium III – 500 MHz, Mac G3/G4 500 MHz

Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle Fast Track Ultra 8R 48 kHz Black, Silver
(show image)
9900-52570-00 Fast Track Ultra 8R 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle MicroTrack II 48 kHz Black
(show image)
9900-52278-00 MicroTrack II 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle Fast Track USB Silver
(show image)
US44010 Fast Track USB 0.00
(excl. VAT)
0 (incl. VAT)