Pinnacle logo

Pinnacle Fast Track Ultra 8R 48 kHz Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7738
Info modified on:
21 Oct 2022, 10:14:32
Long product name Pinnacle Fast Track Ultra 8R 48 kHz Black, Silver:

Fast Track Ultra 8R, High-speed 8 x 8 USB 2.0 Interface with 8 Preamps and MX Core DSP

Short summary description Pinnacle Fast Track Ultra 8R 48 kHz Black, Silver:

Pinnacle Fast Track Ultra 8R, 1000000 Ω, 12 dBV, -107 dB, 107 dB, 0.003%, 48 kHz

Long summary description Pinnacle Fast Track Ultra 8R 48 kHz Black, Silver:

Pinnacle Fast Track Ultra 8R. Input impedance: 1000000 Ω, Maximum input level: 12 dBV, Signal-to-Noise Ratio (SNR): -107 dB. Sample rate: 48 kHz, Frequency range: 20 - 20000 Hz. Microphone Signal-to-Noise Ratio (SNR): -106 dB, Microphone dynamic range: 106 dB, Microphone Total Harmonic Distortion (THD): 0.0028%. Headphones maximum output: 2.8 dBV, Headphones Signal-to-noise Ratio: -104 dB, Headphones Total Harmonic Distortion: 0.003%. Product colour: Black, Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.