location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 375 Compact Photo Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 375 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3419B#ABE#*BUNDLE1
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedbacked by HP Customer Care, Service and Support.
Long product name HP Photosmart 375 Compact Photo Printer inkjet printer :
The long product name of HP Photosmart 375 Compact Photo Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart 370 printer seriesHP Photosmart 375 compact photo printer
More>>>
HP Photosmart 375 Compact Photo Printer inkjet printer:
The official description of HP Photosmart 375 Compact Photo Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-compact photo printer with full Bluetooth wireless connectivity plus 6.4 cm colour display.Bluetooth® photo printer with 6.4 cm colour LCD.Link up to your camera phone or other Bluetooth® device*, slot in your memory card** or connect to a PictBridge-enabled camera and print true-to-life 10 x 15 cm photos in around 60 seconds***. Preview and select images via large 6.4 cm flip-up LCD.Link up to your camera phone or other Bluetooth® device*, slot in your memory card** or connect to a PictBridge-enabled camera and print true-to-life 10 x 15 cm photos in around 60 seconds.*** Preview and select images via large 6.4 cm flip-up LCD.Bluetooth® photo printer with 6.4 cm colour LCD.Ultra-compact photo printer with full Bluetooth® wireless connectivity plus 6.4 cm colour display.Print directly from your camera phone or other Bluetooth® device* with this ultra-compact photo printer with included Bluetooth adapter. The 5 card readers and 2 USB ports (1 front, 1 rear) mean you can also print from most memory cards** or any PictBridge-enabled camera. Select and edit your photos via large 6.4 cm flip-up LCD and print them out in as little as 60 seconds. To print photos wherever you go****, choose from optional accessories including battery, carry case and in-car adapter.

Short summary description HP Photosmart 375 Compact Photo Printer inkjet printer:
This short summary of the HP Photosmart 375 Compact Photo Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 375 Compact Photo Printer

Long summary description HP Photosmart 375 Compact Photo Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart 375 Compact Photo Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart 375 Compact Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:30:16
Uk has collected 14 expert reviews for HP Photosmart 375 Compact Photo Printer inkjet printer and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2015-03-04 12:30:15
One step up from HPs entry-level 325 is the HP Photosmart 375. The ink technology is identical to that used on its cheaper sibling but you do get some useful features for your extra £50.For starters, the 375 can also take an optional rechargeable batt...
Good Good print quality, Reasonably fast, Nice preview screen, Bluetooth, Battery option...
Bad Consumables are expensive...
Bottom line One step up from HPs entry-level 325 is the HP Photosmart 375. The ink technology is identical to that used on its cheaper sibling but you do get some useful features for your extra £50.For starters, the 375 can also take an optional rechargeable batt...
80%
goodgearguide.com.au
Updated:
2015-03-04 12:30:15
This printer is tiny, and has a slightly awkward design. Its rear paper input tray opens up in a very narrow fashion to allow you to insert up to 20 sheets of paper. The spring that holds the paper in place also makes it a little hard to load an indivi...
60%
T3.com
Updated:
2015-03-04 12:30:15
It might look like a hi-tech toaster, but this box of tricks is yet another portable photo printer that promises to save you the bother of popping down to Snappy Snaps. Its a breeze to use, thanks to the flip-up colour LCD screen, and it comes with...
40%
pocket-lint.com
Updated:
2015-03-04 12:30:15
If you’re only after 6in x 4in prints this is a good model to opt for, anything bigger and you’ll have to look elsewhere...
80%
v3.co.uk
Updated:
2015-03-04 12:30:15
An easy-to-operate photo printer...
80%
photographyblog.com
Updated:
2015-03-04 12:30:15
The HP Photosmart 375 allows you to print 6x4 inch colour and black and white borderless photos at up to 4800x1200-optimized dpi in the comfort of your own home. The HP Photosmart 375 is a thermal inkjet printer that can be used without a computer. I...
Bottom line The HP Photosmart 375 is an amazingly easy-to-use, well-made compact photo printer that delivers great image quality, producing prints straight out of the box which rival traditional prints from a photo lab in terms of their look and feel. If all you...
90%
trustedreviews.com
Updated:
2015-03-04 12:30:15
Little photo printers are becoming all the rage. Forget iPods, 3G mobile phones and paper light laptops because printers have never been so trendy. The run up to Christmas has seen them splattered all over your television screens, magazine pages and even...
70%
pcmag.com
Updated:
2015-03-04 12:30:15
The HP Photosmart 375 Compact Photo Printer gets an A+ for features, but it falls just a bit short on image quality. Specs: Technology: Ink Jet, Potential Use: Photos Only...
70%
steves-digicams.com
Updated:
2015-03-04 12:30:15
The HP Photosmart 375 compact photo printer lets you preview, edit and select photos to print from its built in tilting 2.5-inch color LCD. Its easy to print lab-quality borderless 4 x 6-inch photos without a computer. Slip your digital cameras memor...
0%