location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8450 photo printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8450 Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3388B#ACU#*BUNDLE2
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: HPextension: U4798A/E (3 years; next business day exchange) - available in selected countries only.One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Photosmart 8450 photo printer :
The long product name of HP Photosmart 8450 photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print long-lasting, outstanding quality colour or b/w photos in as fast as 27 seconds with HP’s 8-ink printing technology. Integral 6.4 cm colour LCD and advanced direct printing tools let you enhance photos or add effects. Network-enabled.
More>>>
HP Photosmart 8450 photo printer:
The official description of HP Photosmart 8450 photo printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This outstanding photo printer uses HP’s exclusive 8-ink printing technology to deliver long-lasting, photo lab quality results in colour and black & white. Print from your Mac, PC, memory card or PictBridge-enabled camera. Easy networking with built-in Ethernet. Integral 6.4 cm LCD and advanced direct printing tools enable in-printer editing and enhancing. Print photos in as fast as 27 seconds; optional black ink cartridge for high speed document printing.

Short summary description HP Photosmart 8450 photo printer:
This short summary of the HP Photosmart 8450 photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8450 Photo Printer

Long summary description HP Photosmart 8450 photo printer:
This is an auto-generated long summary of HP Photosmart 8450 photo printer based on the first three specs of the first five spec groups.

HP Photosmart 8450 Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:00
Uk has collected 12 expert reviews for HP Photosmart 8450 photo printer and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 08:07:00
The HP Photosmart 8450 has room for three ink cartridges, using up to eight inks at once to great effect; both its snapshots and photos printed on letter-size glossy paper showed sharp details and natural colours.
90%
itreviews.com
Updated:
2017-03-01 08:07:00
eight-colour photo inkjet printer: This is one of the biggest home photo printers marketed by HP and includes the companys latest eight-colour print technology. It can print borderless pages up to A4 and works with or without a PC to...
0%
techreviewsource.com
Updated:
2017-03-01 08:07:00
The HP Photosmart 8250 is basically an replacement of the (yes the model numbers seem wrong, but they are right). They both have a 4800x1200 dpi resolution, the Vivera inks which are very long lasting, and is still very fast at printing due to a...
Good Fast printing, very nice standalone printing options, lots of connectivity options...
Bad Some grainy photos, lines on text, big and heavy body, Editors' Rating:...
70%
v3.co.uk
Updated:
2017-03-01 08:07:00
An inkjet with great photo performance...
100%
trustedreviews.com
Updated:
2017-03-01 08:07:00
The Photosmart 8450 is close to the top end of HP's range of photo printers and boasts the company's latest eight-ink print technology. This means that in addition to the three primary colours, cyan, magenta and yellow, there's a light cyan, a light magen...
90%
photographyblog.com
Updated:
2017-03-01 08:07:00
The HP Photosmart 8450 is currently HPs top-of-the-range colour Letter / A4 sized inkjet printer. The HP 8450 is an 8 colour inkjet printer that allows you to print colour and black and white borderless photos at up to 4800x1200-optimized dpi. The H...
Bottom line The HP Photosmart 8450 is a very easy to use and well-made 8-colour inkjet printer that delivers great image quality, producing fantastic colour and black and white prints straight out of the box. HPs ICC profiles seem to be extremely accurate - ther...
90%
pcmag.com
Updated:
2017-03-01 08:07:00
The HP Photosmart 8450 Photo Printer is faster than most ink jets for business applications and offers excellent photo qualit Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
steves-digicams.com
Updated:
2017-03-01 08:07:00
The $299 HP Photosmart 8450 Photo Printer is designed for photo enthusiasts who want a professional-grade printer for producing high quality, long lasting digital photo prints. The Photosmart 8450 features eight-color ink with up to 4800-optimized dots...
0%